Give your workers the superior blend of technology, form and function needed to achieve a new level of productivity in package handling and warehouse applications with the RS507. Advanced ergonomics and Bluetooth cordless freedom deliver unparalleled freedom of movement and user comfort — regardless of hand size or hand preference.
Best-in-class scanning performance includes stunning laser-like performance on both 1-D and 2-D barcodes and omnidirectional scanning, eliminating the need to align barcode and scanner. And as the most rugged scanner in its class, the RS507 offers reliable performance in demanding environments — from the loading docks to the warehouse floor and assembly line.
Hands-free scanning
Allows operators to use both hands to move packages, products or materials for maximum efficiency and productivity.
Bluetooth cordless freedom
Delivers unparalleled wire-free comfort.
Optional corded WT4000 adaptor
Provides an easy upgrade path for cost-effective migration from the RS409 1-D Ring Scanner to 1-D and 2-D scanning without compromising scanning performance.
Reads 1-D and 2-D barcodes
Comprehensive barcode Symbology support allows you to capture all the barcodes you need today — and tomorrow.
SE4500 imager: powerful 624 MHz processor, fast sensor shutter speed and patent pending fast-pulse illumination
Superior laser-like performance on 1-D and 2-D barcodes, improving productivity in a wide variety of applications.
Exceptional motion tolerance
Enables extraordinary scanning speed for all barcodes, increasing throughput and productivity — regardless of application — including fast moving conveyor belts.
Unique aiming pattern
Bright central dot ensures quick, accurate scanning — even in bright sunlight.
Multiple field replaceable components
Ability to replace many components in the field helps keep devices in the hands of users for improved uptime.
Compatible with the Mobility Software Platform (MSP)
Ability to remotely stage, provision, monitor and troubleshoot devices dramatically simplifies and reduces the costs associated with deployment as well as day-to-day management.
Interactive Sensor Technology (IST)
Patent-pending combination of motion sensing and proximity sensing enables fast, intuitive automatic triggering that improves productivity while maintaining battery life.
New manual triggering mechanism with easy swivel
Latest PUSHGATE® technology provides maximum durability and reliability, rated for million of actuations — providing the extended lifecycle required for scan intensive applications; easily switches from right to left hand use.
Rugged design: magnesium chassis, 6 ft./1.8m drop specification, IP54 sealing, extended operating temperature range (-4° to 131° F/-20° to 55° C)
The most rugged hands free scanner/imager available today; provides dependable performance in demanding environments.
Dual rear LEDs and high power beeper
Visible and audible notifications provide scan confirmation, even in low lighting or noisy environments.
Enterprise Mobility Developer’s Kit (EMDK)
Enables rapid and easy application development for the Mobile Computer used with the RS507. Also, supports configuration of the RS507.
Battery age testing
Protects user uptime by enabling enterprises to quickly identify and replace batteries that have reached end-of-life.
RoHS compliant
Meets RoHS requirements.
Note:
Performance Characteristics
Optical Resolution: WVGA 752 H x 480 V pixels (gray scale)
Roll: 360°
Pitch Angle: ± 60° from normal
Skew Tolerance: ± 60° from normal
Aiming Element: 655 nm ± 10 nm Visible Laser
Illumination Element: 637 nm ± 20 nm Red LEDs
Field of View: Horizontal: 39.6°; Vertical: 25.7°
Ambient Light Immunity (from total darkness): Indoor: 450 ft. candles (4,845 lux)
Outdoor: 9,000 ft. candles (96,900 lux)
Motion Tolerance: 25 inch per second, typical
Supported Symbologies: Codabar, Code 39, Code 128, EAN-13, EAN-8, Interleaved 2 of 5, UPC-A and UPC-E Code 11, Code 32 Pharmaceutical (PARAF), Code 93, MSI, Reduced Space Symbology (RSS-14, RSS Limited, RSS Expanded), Straight 2 of 5 IATA (two-bar start/stop), Straight 2 of 5 Industrial (three-bar start/stop), Trioptic, UPC-E1 4-CB (4-State Customer Barcode), Aztec, MicroPDF417, PDF417, MaxiCode Australian Post, British Post (4 state code and “infomail”), Data Matrix, Japanese Post, KIX (Netherlands) Post, Planet Code, Postnet, QR Code, EAN/UCC Composite, TCIF Linked Code 39 (TLC39)
Supported Aiming Modes: Class 2 Laser, cross hair with bright center for sunlight visibility; Pick List mode option
Interface: Bluetooth: Class II, v 2.1 with Adaptive Frequency Hopping (AFH)
Supporting profiles: Serial Port Profile (SPP), Human Interface Device Profile (HID), Service Discovery Application Profile (SDAP)
Pairing: by reading terminal BT address as barcode off the display
Serial
Field Replaceable Parts: Batteries, corded adaptor, trigger swivel, triggerless strap holder, comfort pad, straps and buckle
User Interface
LED: Two (parallel), multi color, rear left and rear right
Beeper: Rear center, up to 80 dBA SPL @ 10 cm
Restore Key: User accessible for emergency boot up and Bluetooth reconnect (after excessive disconnection period)
Scan Triggering: Manual using Interactive Sensor Technology (IST)
User Environment
Operating Temperature: -4° to 131° F/-20° to 55° C
Storage Temperature: 40° to 158° F/-40° to 70° C excl. battery
-40° to 140° F/-40° to 60° C incl. battery
Humidity: 5% to 85% (non-condensing)
Drop Specification: 6 ft./1.8 m multiple drops to concrete across operating temperature range
Sealing: IP54
Electrostatic Discharge: ESD: ±15kV air discharge, ±8kV direct discharge
Power
Cordless: Li-Ion 1940mAh, 3.7V with up to 70,000 scans (continuous) or up to 20 hours with 900 scans per hour on a single charge using fresh batteries.
Software Compatibility
Zebra’s Mobility Services Platform (MSP); DataWedge; Wavelink’s Terminal Emulation (TE)
Peripherals and Accessories
Battery charger: Charges eight (8) standard and extended batteries simultaneously in 4 hours. Includes LED indicators (8) and battery age test.
Regulatory
Electrical Safety: Certified to UL60950-1, CSA C22.2 No. 60950-1, EN60950-1, IEC 60950-1
Laser Safety: CDRH Class II, IEC 60825-1 Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, European Union EMC and R&TT Directives, Australian AS/NZS 60950.1
RoHS: Compliance with RoHS standards
Recommended Services
Service from the Start with Comprehensive Coverage