64GB Basic USB 3.0 Flash Drive

WIN THE DATA SECURITY COMPLIANCE BATTLE

At a time when ever-larger data breaches generate headlines – not to mention fines, loss of revenue and other real costs – locking down the sensitive information mobile workers carry with them is no longer just an IT concern. Today, it’s a business imperative. Yet for many enterprises and government agencies, the task of securing mobile data seems like a never-ending battle to comply with a lengthening list of regulations and standards: FIPS, GLBA, HIPAA, HITECH, PCI and more. How can organizations with mobile workforces reduce their own risk of data loss while staying ahead of compliance mandates?

Manufacturer Part Number
IK-S1000-64GB-B
EAN/UPC
0051122297939,051122297939
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

TECHNICAL SPECS:
CAPACITIES: 4GB, 8GB, 32GB, 64GB, 128GB

PERFORMANCE:

Max Read: 400 MB/second
Max Write: 300 MB/second

MEMORY: Dual-Channel MLC Flash

HARDWARE:
USB 3.0 SuperSpeed Military-grade,
ruggedized portable design
Dust-resistant
Shock-resistant

WATERPROOF:
MIL-STD-81F

SECURITY FEATURES:
FIPS 140-2 Level 3 certified 256-bit AES-XTS hardware encryption Automatic data protection upon device removal

TEMPERATURE:

Operating: 0C, +70C
Storage: -40C, +85C

OPERATING SHOCK:
16G rms

DIMENSIONS:
82.3mm x 21.1mm x 9.1mm

WEIGHT:
1.12 oz (32 grams)

MANAGEMENT TOOLS:
IronKey Enterprise Management Cloud-Based Service or On-Premises Server

PLATFORMS:
Microsoft Windows XP, SP2+, Vista and Windows 7 or higher
Macintosh OS X10.5+ and Linux 2.6+