EcoLite XJ-V1 DLP Projector

The EcoLiteTM incorporates essential features with Casio’s Industry Leading LampFree® Technology to create a budget friendly projector. The XJ-V1 delivers reliable long term operation, exceptional image quality, 2700 lumens of brightness & connectivity and is ideal for use in classrooms, on the road or in the boardroom.

Manufacturer Part Number
XJ-V1
EAN/UPC
0079767483470,079767483470,0079767468347,079767468347
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Slim
Native Resolution: XGA (1024 x 768) 786,432 pixels
Native Aspect Ratio: 4:3
Brightness: 2700 Lumens
Display Device: 0.55" DLP® chip
Contrast Ratio: 20000:1
Lens Type: 1.1X Manual Zoom & Focus
Lens Offset: 72%
Light Source: Casio Laser & LED Hybrid
Estimated Light Source Life: Up to 20,000 Hours
Projection Screen Size: NA

Projection Range
60-inch screen: 5.9-6.5 ft
100-inch screen: 10.1-11.2 ft
Minimum: 2.7 ft @ 30inch
Throw Ratio: 1.54-1.71:1 @ 60inch

Keystone Correction: Vertical + or - 30° (Manual)
Color Reproduction: Full color (up to 1.07 billion colors)
Power Source: AC 100 ~240V, 50/60 Hz

Power Consumption  
Operating: Approx. 155W Eco OFF, Bright Mode ON
Standby 100 to 120V: 0.15 w

TERMINAL CONNECTIVITY

Video Signal Compatability:
Video Systems: NTSC/ PAL/ PAL-N/ PAL-M/ PAL60/ SECAM
DTV/HDTV: 480i/480P/576i/576P/720P/1080i/1080p
Maximum Computer Input: UXGA (1600 x 1200)

Inputs: 
RGB/Component Video Input: mini D-Sub 15 pin x 1
Also use as YCbCr/YPbPr input - commercially available adapter required
HDMI: HDMI Type A x 1 (480p~1080p)
HDCP and audio support
Composite Video: No
Audio: 3.5mm Stereo
USB: No
USB Display: No
Logo Transfer: No
Built-in Memory: No
Wireless Capability (USB Only): No

Outputs: 
Audio: 3.5 mm Mini - Stereo
Variable Audio
Audio and Control Systems: 
Audio system: No
Control Terminal: RS-232 (Dsub 9 Pin) x 1
LAN: No

OTHER INFORMATION

Usage Environment:  
Operating Temperature: 41~95°F
Operating Humidity: 20~80% (non condensation)
High Altitude Mode: Yes (for operation 5,000~10,000 ft)
Extended operation (24 x 7): Yes
Note: Projector must be turned off once every 24 hours
Rotation Projection: No
Closed Captioning: No
Remote Control Range: N/A
Security Compatibility:  
Kensington Compatible: Yes
Power On Password: Yes
Ceiling Mountable: Yes, available and sold separately by 3rd party vendors
Ceiling Mount Screws
(Type x Length) (Qty): M4 x 4 ( not included)
Insert depth (5-8 mm)
Limited Warranty: 3 Years Parts & Labor plus 5 years or 10,000 hours on light source, see Warranty Statement included with product for complete details
Included Accessories: Remote Control, Power Cord, RGB Cable, Warranty, Setup Guide
Optional Accessories: N/A
Cabinet Color: White
Dimension (W x D x H): 
Including Projections: 10.6" x 10.6" x 3.5"
Excluding Projections: N/A
Weight: N/A

Packing Information: 8.6 lbs
Carton Dimensions: N/A
Carton Weight: N/A
UPC Code: '079767483470

Manufactured in: Japan