Smart-UPS SRT 5kVA PDU 208V (4) L6-20

Manufacturer Part Number
SRT004
EAN/UPC
0731304310792,731304310792
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Output:

Output Connections: (4) NEMA L6-20R

Input:

Nominal Input Voltage: 208V

Physical:

Net Weight: 2.00 lbs. (0.91 kg)
Maximum Height: 7.50 inches (190 mm)
Maximum Width: 4.76 inches (121 mm)
Maximum Depth: 2.00 inches (51 mm)
Shipping Weight: 3.00 lbs. (1.36 kg)
Shipping Height: 8.00 inches (203 mm)
Shipping Width: 9.00 inches (229 mm)
Shipping Depth: 11.00 inches (279 mm)

Conformance

Standard Warranty: 3 years repair or replace

Sustainable Offer Status

RoHS: Compliant
REACH: REACH: Contains No SVHCs
Battery Directive: Compliant
Battery Notes: Contains Lithium Coin Cell