PureCharge Station 10

The ready-to-go iPad charging solution. No cables or power adapters required.

The PureCharge Cart TM 40, Cart 20, Station 20 and Station 10 are the first family of charge-only solutions that are ready to go without the need to add cables or power adapters included with your devices. With the convenience of pre-installed Lightning cables and no setup required, the PureChargeTM products saves valuable time and money while freeing up cables and power adapters for use elsewhere in your deployment.

All Bretford PureChargeTM products are Made for iPad (MFi) certified to meet Apple specifications and are listed to the UL 60950-1 standard for safety.

PureChargeTM Carts and Stations feature all-steel construction and Bretford patented thermal management design to ensure devices remain within Apple recommended temperature specifications.

Manufacturer Part Number
HGFQ2BG1
EAN/UPC
0096633378791,096633378791
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Slot Dimensions: Minimum 1" (2.5 cm), reconfigurable to 1.5" (3.8 cm)
  • Right-angled Lightning cables pre-installed
  • Made for iPad (MFi) certified
  • Device Compatibility: Any iOS device with Lightning connector
  • Certifications: UL, FCC, IC
  • Max Charge Current: 2.1 A for each device
  • Patented thermal chimney
  • All steel construction with non-toxic platinum powder coat finish
  • Fully Assembled: No setup required
  • Enhanced Warranty: 12 years on cart/station, 2 years on electrical