Zip12 Charging Desktop Cabinet

The Zip12 secures, protects and charges the wide variety of devices being used today—most tablet, Chromebook™, Ultrabook™, MacBook® and laptop devices with up to a 14.0" screen. The universal and flexible design ensures the charging cabinet you purchase today will work for all future devices, too.

Manufacturer Part Number
DM12-1012-1
EAN/UPC
0698833048094,698833048094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Numbers: North America = DM12-1012-1;Europe = DM12-1012-2;United Kindom/Ireland = DM12-1012-3;Hong Kong/Malaysia/Singapore = DM12-1012-3;Australia/New Zealand = DM12-1012-4;China = DM12-1012-5;Japan = DM12-1012-6


Description: Zip12 Charging Desktop Cabinet (black/silver)


Includes 12 dividers, 2 small device divider stoppers, 6' (1.8 m) country-specific power cord, one country-specific 12-outlet power strip, power on/off switch, security screws and connection hardware, 2 keys


Ships fully assembled


Total Capacity: Up to 12 devices with 1.1"-wide (28 mm) slot; up to 8 devices with 1.9"-wide (48 mm) slot


† Maximum device dimensions: 15.3ʺW x 9.7ʺH (38.9 x 24.6 cm) including case and cord


Maximum adapter dimensions: Brick-style AC adapter = 7ʺH x 3ʺW x 2.2ʺD (17.8 x 7.6 x 5.6 cm). Wall-plug-style AC adapter = 2.2ʺW x 4.7ʺL x 3.9ʺD (5.5 x 12 x 10 cm) including cable strain relief. Cable diameter = 2.6–4.6 mm


‡ Weight capacity: Maximum individual device weight = 5.1 lbs (2.3 kg); top worksurface = 25 lbs (11.3 kg)


Country-specific 12-receptacle outlet strip is designed to work with oversized wall-style and brick-style AC adapters


Uses the AC adapters that come with each device. AC adapters are not included


Cooling/Ventilation: Four 5V DC continuous operation fans keep equipment cool


Country-specific power cord = 6ʹ (1.8 m) long


Environmentally clean: RoHS, REACH, WEEE and EU (94/620EC) packaging compliant


Power System: input/output = 100-240V~, 12-10A, 50/60 Hz


Temperature Range: operating 0° to 30°C (32° to 86°F); storage -40°C to -60°C (-40° to 140°F)


Relative Humidity (maximum): operating 10 to 90% (non-condensing); storage 5% to 95% (non-condensing)


Altitude (maximum): 2000 m (6,562')


Certification (pending)


UL 60950 Safety of Information Technology Equipment, CAN/CSA C22 2 No. 60950; UL 1678 Household, Commercial, and Institutional-Use Carts, Stands, and Entertainment Centers for Use with Audio and/or Video Equipment


ICES-003 Issue 4, Class A


FCC Part 15 Class


RoHS and Reach compliant material used


Product Dimensions: 22"W x 24.5"D x 14"H (56 x 62 x 35.6 cm)


Product Weight: 58.8 lbs (26.7 kg)


Shipping Dimensions: 27.2"W x 25.2"D x 17.2"H (69 x 64 x 44 cm)


Shipping Weight: 69.8 lbs (31.7 kg)


Warranty: Ten (10) years mechanical/workmanship; two (2) years electrical components; one (1) year cablesCertification