3.5-inch Helium Platform Enterprise Hard Drive

8TB capacity and 23% lower energy consumption. That’s the power of helium. Meet Ultrastar He8, HGST’s second-generation hard drive based on the widely accepted and proven HelioSeal™ platform. With 8TB and 6TB capacity points, Ultrastar He8 goes beyond what any other HDD can do using air and raises the standard for capacity and power efficiency in cloud and hyperscale data center environments.

We recognize the growing pressures that data centers face. Volume is expanding, Operating costs are rising while budgets remain flat. Lowering the total cost of ownership (TCO) has become the focus of data center architects. Through HGST’s patented HelioSeal process, the Ultrastar He8 provides the best TCO value proposition by delivering the industry’s highest capacity at 8TB, a low 5.1 idle watts, a reduced weight of 650g, and running 4-5°C cooler.

Cooler and quieter with industry-leading power efficiency (Watts/TB), the Ultrastar He8 lays the foundation for future growth in massive scale-out environments.

Manufacturer Part Number
0F23666
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model # / Part # :

  • HUH728080ALE600 / 0F23267
  • HUH728060ALE600 / 0F23269
  • HUH728080ALN600 / 0F23662
  • HUH728060ALN600 / 0F23663
  • HUH728080ALE601 / 0F23664
  • HUH728060ALE601 / 0F23665
  • HUH728080ALN601 / 0F23666
  • HUH728060ALN601 / 0F23667
  • HUH728080ALE604 / 0F23668
  • HUH728060ALE604 / 0F23669
  • HUH728080ALN604 / 0F23670
  • HUH728060ALN604 / 0F23671

Interface : SATA 6Gb/s
Capacity (GB) : 8TB / 6TB
Sector size (variable, Bytes/sector) : 4Kn: 4096, 512e: 512
Max Areal Density (Gbits/sq. in.) : 664 (8TB)
Form Factor : 3.5-inch HDD

Performance :

Data Buffer (MB) : 128
Rotational Speed (RPM) : 7200
Latency Average (ms) : 4.16
Interface transfer rate (MB/sec, max) : 600
Sustained transfer rate (MB/sec, typ.) : 205MB/s (8TB) / 195Mib/s (8TB)
Seek Time (read, ms, typical) : 8.5 (Read), 9.0 (Write)

Reliability :

Error Rate (non-recoverable, bits read) : 1 in 10^15
MTBF (M hours) : 2.5
Annualized Failure Rate (AFR) : 0.35%
Load/Unload Cycles : 600,000
Reliability - Warranty (yrs) : 5

Acoustics :

Idle (Bels) : 2.0 (Idle) / 3.6 (Operating)

Power :

Requirement : +5 VDC, +12 VDC
Low power idle (W, avg) : 5.1
Operating (W, typical) : 7.4
Power consump. efficiency index (W/GB) : 0.64W/TB / 0.00064W/GB (8TB)

Physical size :

Z-Height (mm) : 26.1
Dimensions (width x depth, mm) : 101.6 (+/-0.25) x 147
Weight (g, max) : 650

Environmental (operating) :

Ambient temperature : 5° to 60°C
Shock (half-sine wave) : 70
Vibration (5 to 500 Hz) : 0.67 (XYZ)

Environmental (non-operating) :

Ambient temperature : -40° to 70°C
Shock (half-sine wave) : 300
Vibration (5 to 500 Hz) : 1.04 (XYZ)