8GB DDR3 SDRAM Memory Module

This Industry Standard 4GB DDR3-1066MHz Dual Rank Unbuffered 1.5V 240-pin CL7 UDIMM is 100% guaranteed to be compatible with your system and to work right the first time. Adding additional memory is the best way to increase the performance of your system. All our memory is built to strict JEDEC standards to meet or exceed the Tier 1 OEM's factory requirements. Our products are also guaranteed by federal law to not affect or void OEM warranties.

Manufacturer Part Number
AA1066D3N7/4G
EAN/UPC
0821455246658,821455246658
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

CAS Latency: CL7
Compatible OEM: Industry Standard
DIMM Type: Unbuffered
Error Correction: No ECC
Factory Original Tier 1: No
Form Factor: UDIMM
Memory Size: 4GB
Memory Speed: DDR3-1066MHz
Memory Voltage: 1.5V
Pins: 240
Product Shipping Dimension(HxWxD): 0.5 in. x 2 in. x 6.5 in.
Product Shipping Weight(LB): 0.5
Rank: Dual
Speed: 1066MHz
Technology: DDR3
UPC Code: 821455246658