Perfection V19 Scanner

The affordable scanner for easy everyday scanning and sharing.

The affordable, compact Epson Perfection V19 offers easy scanning and sharing. Whether you're scanning photos or documents, the V19 delivers 4800 x 4800 dpi resolution and fast speeds. Capture letter-sized documents in just 10 seconds. One-touch buttons make scanning directly to computers, emails or PDFs simple. Scan and share on Facebook®, and cloud services such as Evernote®. Only one USB connection is required for power and connection to the computer. No warmup time is needed. The built-in kickstand saves space with vertical placement. The removable lid accommodates bulky photo albums. Software for restoring color to faded photos and removing dust is included.

The affordable, compact Epson Perfection V19 offers easy scanning and sharing. Whether you're scanning photos or documents, the V19 delivers 4800 x 4800 dpi resolution

Manufacturer Part Number
B11B231201
EAN/UPC
0010343916890,010343916890
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Scan Specifications

Scanner Type: Flatbed color scanner

Optical Sensor: CIS (Contact Image Sensor)

Optical Resolution: 4800 dpi

Hardware Resolution: 4800 x 4800 dpi

Effective Pixels: 40,800 x 56,160 pixels (4800 dpi)

Color Bit Depth: 48-bits per pixel internal / 24-bits per pixel external

Grayscale Bit Depth: 16-bits per pixel internal / 8-bits per pixel external

Maximum Scan Area: Flatbed 8.5" x 11.7"

Light Source: Three-color RGB LEDs

Scanning Speed:

  • Color 300 dpi approximately 10 seconds (via USB 2.0)
  • Color 600 dpi approximately 30 seconds (via USB 2.0)