105SLPlus Label Printer

Streamline operations with flexible connectivity, faster throughput and increased reliability with a barcode label printer made for manufacturing, warehousing and distribution. Quickly print high-quality barcode labels ideal for shipping/receiving, compliance and other applications.

Manufacturer Part Number
103-8K1-00010
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Standard Features

  • Print Methods: Direct thermal and thermal transfer
  • Resolution: 203 dpi or 300 dpi

More Standard Features

  • Full-function front panel and large multilingual back-lit LCD display — with user-programmable password protection
  • Thin film printhead with Element Energy Equalizer™ (E3™) for superior print quality
  • 8 MB Flash memory—including 2 MB user-available non-volatile memory storage for downloadable objects
  • Serial RS-232 and bi-directional parallel ports—with auto detect
  • USB 2.0
  • Dual media sensors—transmissive and reflective, selectable through software or front panel
  • Internal ZebraNet 10/100 Print Server—supports 10Base-T, 100Base-TX, and fast Ethernet 10/100 auto-switching networks.

Printer Specifications

Resolution:

  • 203 dpi (8 dots/mm)
  • 300 dpi (12 dots/mm)

 

Memory:

  • Standard: 16 MB SDRAM; 8 MB Flash

 

Print width:

  • 4.09" (104 mm)

 

Print length:

  • 203 dpi: 105"/3810 mm (with standard memory)
  • 300 dpi (optional): 100"/2540mm (with standard memory)

 

Print speed:

  • 203 dpi: 12"/305 mm per second
  • 300 dpi: 10"/254 mm per second

Media Characteristics

  • Media types: continuous, die-cut, or black mark, notch
  • Media thickness (label and liner): 0.003"/0.076 mm to 0.012"/0.305mm
  • Maximum media roll size: 8.0"/203 mm O.D on a 3"/76 mm I.D. core
  • Media width (label and liner):  0.79"/20 mm to 4.5"/114 mm
  • Maximum non-continuous label length: 39"/991 mm

Ribbon Characteristics

  • Standard Lengths: 1476'/450 m or 984/300 m
    Provides 2:1 and 3:1 media roll to ribbon ratios
  • Maximum ribbon roll size: 3.2'/81.3 mm OD on a 1.0'/25.4 mm I.D. core
  • Ribbon wound coated-side out
  • Ribbon width: 0.79'/20 mm to 4.33'/110 mm

Operating Characteristics

Environmental

Operating environment:

  • Thermal transfer = 40° F/5° C to 105° F/40° C
  • Direct thermal = 32° F/0° C to 105° F/40° C
  • 20% to 85% non-condensing relative humidity

 

Storage/Transportation environment:

  • – 40° F/-40° C to 140° F/60° C
  • 5% to 85% non-condensing relative humidity

 

Electrical

  • Universal power supply with power-factor correction 100-240 VAC, 47–63 Hz

 

Agency Approvals

  • IEC 60950-1,  EN 55022 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3
  • Product Markings: cTUVus, CE, FCC-B, ICES-003, VCCI, C-Tick, NOM, S-Mark(Arg), CCC, GOST-R, BSMI, KCC,  and UkrSEPRO

Physical Characteristics

Width: 10.31" (261.9 mm)
Height: 15.5" (393.7 mm)
Depth: 20.38" (517.5 mm)
Weight: 50 lbs (22.7 kg)

Related Products

Options

  • 300 dpi 
  • Cutter and catch tray
  • Media rewind spindle — internal finished roll rewind or passive-peel with liner take-up spindle 64 MB 
  • On-Board Linear Flash Memory (factory installed only) 
  • Scalable and international fonts

 

Communication and Interface Capabilities

  • ZebraNet® b/g Print Server (internal)

Programming Languages

Core programming languages: XML,ZPL I, ZPL II

barcodes/Symbologies

  • Barcode ratios: 2:1, 7:3, 5:2, and 3:1
  • Linear barcodes: Code 11, Code 39, Code 93, Code 128 with subsets A/B/C and UCC Case Codes, ISBT-128, UPC-A, UPC-E, EAN-8, EAN-13, UPC and EAN 2-or 5-digit extensions, Plessey, Postnet, Standard 2-of-5, Industrial 2-of-5, Interleaved 2-of-5, Logmars, MSI, Codabar and Planet Code
  • 2-dimensional barcodes: Codablock, PDF417, Code 49, DataMatrix, MaxiCode, QR Code, TLC 39, MicroPDF, RSS-14 (and composite), Aztec

 

Fonts and Graphics

  • Bitmap fonts A through H and GS symbols are expandable up to 10 times, height and width independent
  • Smooth scalable font Ø (CG Triumvirate™ Bold Condensed) is expandable dot-by-dot, height and width independent
  • IBM Code Page 850 International Characters