Hydro Series H110i GT 280mm Extreme Performance Liquid CPU Cooler

A 280mm radiator and dual SP140L PWM fans provide the excellent heat dissipation you need for highly overclocked CPUs

The Hydro Series H110i GT is an extreme performance, all-in-one liquid CPU cooler for cases with 280mm radiator mounts. The 280mm radiator and dual SP140L PWM fans provide the excellent heat dissipation you need for highly overclocked CPUs. It’s Corsair Link compatible, so you can customize cooling performance, monitor system temperature, and change the color of the RGB LED lighting.

Manufacturer Part Number
CW-9060019-WW
EAN/UPC
0843591053464,843591053464
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specs

Warranty: Five years
Cold Plate Material: Copper
Fan Specification: 140mm (x2)
Radiator Material: Aluminum
Weight: 3.79
Socket Support: AMD: AM2, AM3, FM1, FM2, Intel LGA: 1150, 1155, 1156, 1366, 2011, 2011-3
Tubing: Low-evaporation, easy-bend tubing is guaranteed leak-free