Medium Flat Panel Swing Arm Wall Display Mount - 25" Extension, TAA Compliant

Provides extended viewing angles for flat panel displays. Standard display mounts are for 16" on center wood stud walls. Additional versions available for metal studs and in-wall applications.

Manufacturer Part Number
MWRUB-G
EAN/UPC
0841872164304,841872164304
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color: Black, silver
Lateral Shift: 12" (304.8mm)
Maximum Extension: 24.88" (632.mm), does not include interface bracket (adds 0.5 - 1.5")
Minimum Depth: 3.38" (85.9mm), does not include interface bracket (adds 0.5 - 1.5")
Mounting Pattern Compatibility (Universal Versions): 100 x 100mm - 709 x 431mm
Notes: TAA Compliant
Orientation: Landscape, Portrait
Overall Dimensions (H x W x D): 18.0" x 23.6" x 3.4" (457 x 600 x 86mm)
Post-Installation Leveling (Roll): Yes
Shipping Weight: 45.00 lbs
Solution Type: Universal, Custom
Tilt: + 5° , - 15°
Typical Screen Sizes: 30 - 55"
Wall Stud Compatibility (inches): 16
Weight Capacity: 125 lbs (56.7kg)