Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Display Specifications
Display size (diagonal): 23.6"
Aspect ratio: 16:9
Native resolution: 1920 x 1080
Resolutions supported
- 1920 x 1080
- 1680 x 1050
- 1600 x 900
- 1440 x 900
- 1280 x 1024
- 1280 x 720
- 1024 x 768
- 800 x 600
- 720 x 400
- 640 x 480
Pixel pitch: 0.2715 mm
Brightness: 250 cd/m²
1 Contrast ratio: 3000:1 static
5000000:1 dynamic
1 View angle: 178° horizontal
178° vertical
Response time: 8 ms gray to gray
1 Product color: Black
Tilt and swivel angle: Tilt: -5 to +20°
Display features: Plug and Play
Anti-glare
User programmable
Language selection
On-screen controls
LED Backlights
Physical security: Security lock-ready (lock is sold separately)
Connectivity Input connector: 1 VGA
1 DVI-D (with HDCP support)
Dimensions and Weight Weight: 8.49 lb (With stand); 7.83 lb (Without stand) (3.85 kg (With stand); 3.55 kg (Without stand))
Product dimensions without stand (W x D x H): 22.16 x 1.85 x 16.14 in (56.3 x 4.7 x 41 cm)
Product dimensions with stand (W x D x H): 22.18 x 8.04 x 16.24 in (56.33 x 20.41 x 41.24 cm)
Power and Operating Requirements Power :
Input voltage: 100 to 240 VAC
Power Consumption - 26 W (maximum)
- 21 W (typical)
- 0.5 W (standby)
Operating humidity range : 20 to 80% RH
Energy efficiency: ENERGY STAR® certified
Environmental: Arsenic-free display glass
Mercury-free display backlights
Certification and Compliance - ISO 9241-307
- CB
- CE
- FCC
- ICES
- TUV
- TUV-GS
- ETL
- S-Mark for Argentina
- NOM
- EAC
- UKRAINE
- TCO Certified
What's Included
Warranty : Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
What's in the box :
- AC power cord
- VGA cable
- CD (includes user guide, warranty, drivers)