CAT6 EZ-RJ45 Modular Plugs, 50-Pack

  • Simply pull the connector down over the cable jacket so that the insulated wiring goes through nose of the plug.
  • Inspect the wiring prior to crimping the connector. It's done in one step with the EZ-RJ45 Crimp Tool.
  • Make faster terminations and reduce wasted crimps and scraps.
  • Backward compatible with CAT5e and CAT3 cable.
  • Work with solid or stranded cable.
  • FCC compliant and UL® rated.
  • Also available in packs of 25 and 100, and in a shielded plug.
  • Shielded plugs also available.

Manufacturer Part Number
C6EZUP-50PAK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Approvals : FCC Compliant, UL


This product works with:

  • EZ-RJ45 Crimp Tool (FT1100A)
  • EZ-RJPRO™ Crimp Tool (FT1200A)