Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Model name: FinePix XP80
Number of effective pixels: 16.4 million pixels
Image sensor: 1/2.3-inch CMOS with primary color filter
Total number of pixels: 16.76 million pixels
Storage media: Internal memory (approx. 96MB)
SD / SDHC / SDXC memory card
File format: still image: JPEG (Exif Ver 2.3)
(Design rule for Camera File system compliant / DPOF-compatible)
movie: Movie File Format : MOV
Movie Video Compression : H.264
Audio : Linear PCM Monaural
Number of recorded pixels:
L : (4:3) 4608 x 3456 / (3:2) 4608 x 3072 / (16:9) 4608 x 2592 / (1:1) 3456 x 3456
M : (4:3) 3264 x 2448 / (3:2) 3264 x 2176 / (16:9) 3264 x 1840 / (1:1) 2432 x 2432
S : (4:3) 2048 x 1536 / (3:2) 2304 x 1536 / (16:9) 1920 x 1080 / (1:1) 1728 x 1728
<Motion Panorama>
360° Vertical : 11520 x 1632 Horizontal : 11520 x 1088
180° Vertical : 5760 x 1632 Horizontal : 5760 x 1088
120° Vertical : 3840 x 1632 Horizontal : 3840 x 1088 Lens: name: Fujinon 5x optical zoom lens
focal length:
f=5.0mm - 25.0mm, equivalent to 28 - 140mm on a 35mm format
full-aperture: F3.9 (Wide) - F4.9 (Telephoto)
constitution: 13 elements in 11 groups
(includes 4 aspherical elements)
Digital zoom: Intelligent digital zoom : approx. 2x (up to approx. 10x, with 5x optical zoom)
Aperture: F3.9 / F6.2 (Wide)
F4.9 / F8.0 (Telephoto)
Focus distance
(from lens surface):Normal:
- Wide : approx. 60cm to infinity / 1.9 ft. to infinity
- Telephoto : approx. 1.0m to infinity / 3.2 ft. to infinity
Macro: - Wide : approx. 9cm - 80cm / 3.5 in. - 2.6 ft.
- Telephoto : approx. 1.0m - 3.0m / 3.2 ft. - 9.8 ft.
Sensitivity: AUTO / AUTO(400) / AUTO(800) / AUTO(1600)
Equivalent to ISO 100 / 200 / 400 / 800 / 1600 / 3200 / 6400
*(Standard Output Sensitivity)
Exposure control: TTL 256-zone metering
Exposure mode: Programmed AE
Shooting modes: Portrait, Landscape, Sport, Night, Night (Tripod), Sunset, Snow, Beach, Under water, Under water (Macro), Party, Flower, Text
Image stabilizer: CMOS shift type
Face detection: Yes
Exposure compensation: -2.0EV - +2.0EV 1/3EV step
Shutter speed: (Auto mode) 1/4 sec. to 1/2000 sec., (All other modes) 4 sec. to 1/2000 sec.
Continuous shooting: TOP: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.5 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.3 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
SH : approx. 60 fps max. 70 frames (Size S
*)
LAST: H : approx. 10 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
M : approx. 5.5 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
L : approx. 3.3 fps max. 10 frames (Size L, M) / max, 20 frames (size S)
- * Use a card with SD Speed Class with or higher.
- * The frame rate and the recorded number of frames varies with shooting conditions.
Auto bracketing: -
Focus: mode: Single AF / Continuous AF
type: TTL contrast AF, AF assist illuminator available
AF frame selection: Center / Multi / Tracking
White balance: Automatic scene recognition
Preset: Fine, Shade, Fluorescent light (Daylight), Fluorescent light (Warm White), Fluorescent light (Cool White), Incandescent light, Under water
Self-timer: 10 sec. / 2 sec. delay, Group Timer
LCD monitor: 2.7-inch, approx. 460K-dot, TFT color LCD monitor, approx. 97% coverage for shooting, 100% for playing back
Movie recording: Full HD 1920 x 1080 60p / 30p (max 29 min)
HD 1280 x 720 60p
640 x 480 30p
with monaural sound, Wind filter.
Zoom function can be used.
- * Use a card with SD Speed Class with or higher.
Photography functions:
SR AUTO, Program AE, Action camera mode, Pro low-light, HDR, Natural Light & with Flash, High Speed movie (120fps / 240fps / 320fps), Advanced Filter for still image : Toy camera / Miniature / Pop color / High-key / Low-key / Dynamic tone / Soft Focus / Cross Screen / Fish-eye / Partial color / Sketch, Advanced filter for movie : Toy camera / Pop color / High-key / Low-key / Fish-eye / Partial color / Sketch, Framing guide, Frame No. memory, Date stamp, Motion panorama360, Automatic LCD brightness adjustment
Playback functions: Multi-frame playback (with microthumbnail), Protect, Resize, Crop, Slide show, Image rotate, Photobook assist, Mark for upload, Erase selected frames, Favorite, Image Search, Movie edit
Other functions: PictBridge, Exif Print, 35 languages selection, Time difference, Silent mode
Dustproof : IP6X
Waterproof : IPX8 (up to 15.0m, within 120 min.)
Anti-shock : Method;MIL-STD-810F-516.5 Fuji's standard;1.75m
Wireless transmitter (standard): standard: IEEE 802.11b / g / n (standard wireless protocol)
access mode: Infrastructure
Wireless function: Geotagging / Wireless communication (Image transfer) / View & Obtain Images / PC Autosave / Remote camera shooting
Terminal: Video output: -
Digital interface: USB 2.0 High-speed, Micro USB terminal
HDMI output: HDMI Micro connector (Type D)
Power supply: Li-ion battery NP-45S (included)
Dimensions: 104.1mm (W) x 66.5mm (H) x 25.9mm (D) / 4.0 in. (W) x 2.6 in. (H) x 1.0 in. (D)
Weight: Approx. 179g / 6.3 oz. (including battery and memory card)
Approx. 162g / 5.7 oz. (excluding battery and memory card)
Operating Temperature: -10°C - +40°C (+14°F - +104°F)
Operating Humidity: 10% - 80% (no condensation)
Guide to the number of available frames for battery operation
*3: Approx. 210 frames (AUTO mode)
Accessories included:
Li-ion battery NP-45S
AC Power adapter AC-5VT
USB cable
Hand strap
Owner's manual
Optional accessories:
Li-ion battery NP-45S
Action camera lens ACL-XP70