NX500 Mirrorless Camera with Lens

4K UHD Video Recording

Record true 4K video* for 4X the resolution and details of Full HD. With HEVC (H.265) support, capture extreme details using half the storage space typically used for HD recording.

NX Autofocus System III

The NX500 has the power to capture life’s precious moments in amazing detail, thanks to an exceptionally fast NX Autofocus System III that features hybrid auto focus. It has the perfect combo of speed and accuracy.

28MP BSI APS-C Sensor

The NX500 uses the world’s first 28MP, BSI APS/C size image sensor. At 28MP of resolution, it is the highest resolution APS/C size sensor available. Compared to front side illumination (FSI), its back side illumination technology (BSI) allows more light to reach the sensor, resulting in lower noise and improved image detail.

DRIMe Vs Processor

The DRIMe Vs is Samsung’s fastest, most powerful image processor yet. It has the speed, performance and accuracy for photos and video in a variety of shooting conditions.

Photo Shot

Samsung Auto Shot uses a predictive algorithm to track movement and automatically trigger the shutter at just the right moment.

Manufacturer Part Number
EV-NX500ZBMIUS
EAN/UPC
0887276095103,887276095103
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full Specifications

Design

  • Color

    Black

  • Camera Type

    Interchangable Lens Camera

Image sensor

  • Effective Pixel

    28.2 MP

  • Total Pixel

    30.7 MP

  • Image Sensor Type

    BSI CMOS

Lens

  • Type

    Samsung NX lens

  • Mount

    Samsung NX mount

Shutter Speed

  • Modes

    Auto:1/6000 - 1/4sec. Manual:1/6000 - 30sec. Bulb

Exposure

  • Compensation

    Still: ±5 EV, Movie: ±3 EV (1/3EV step)

  • ISO Equivalent

    Auto, 100-25600 (1EV or 1/3EV step)

  • Metering System

    TTL 221 Block segment

Focusing

  • Modes

    Active AF, Single AF, Continuous AF, MF

  • Range

    EV -4-20

Shooting

  • Drive Modes

    Single, Continuous, Self-timer, Bracket

  • Modes

    Auto, Program, Aperture Priority, Shutter Priority, Manual, Samsung Auto Shot, Smart, Custom

  • RAW format shooting

    28M (6480x4320)

Display

  • Field of View

    100

  • Main LCD Screen

    3" Super AMOLED w/Touch Screen

  • Resolution

    1036k dots

Video

  • Edit

    Still Image Capture, Time Trimming

  • Recording

    4096x2160 (24 fps),3840x2160 (30 fps),1920x1080,1280x720,640x480,*When recording 4K or UHD video, the angle of view becomes narrower. (Effective angle of view : approx. 4K 1.68 times, UHD 1.77 times the focal length)

  • Movie Clip

    Audio On/Off

Flash

  • Modes

    Smart Flash, Auto, Auto+Red-eye reduction, Fill-in, Fill-in+Red-eye reduction, 1st Curtain, 2nd Curtain, OFF

  • Sync. Speed

    Less than 1/200sec.

Image Stabilization

  • Optical Image Stabilization

    OIS Mode1 / Mode2 / Off

Smart Settings

  • Smart Filter

    Vignetting, Minature, Watercolor, Selective Color (R/G/B/Y 4 Colors)

Picture Effects

  • Picture Wizard

    Standard, Classic, Vivid, Portrait, Landscape, Forest, Retro, Cool, Calm, Custom(1-3)

i-Function

  • i-Zoom

    Yes

Self-timer

  • Self-timer

    2 - 30sec. (1sec. step)

Dust Reduction

  • Dust Reduction

    Supersonic drive

White Balance

  • Modes

    Auto, Auto+Tungsten, Daylight, Cloudy, Fluorescent (W, N, D), Tungsten, Flash, Custom, K(Manual)

Storage

  • File Format

    RAW, JPEG, MPO(3D)

  • Image Size

    JPEG: (3:2):28M (6480x4320), 13.9M (4560x3040), 7.1M (3264x2176), 3M (2112x1408) (16:9):23.6M (6480x3648), 11.9M (4608x2592), 6.2M (3328x1872), 2.4M (2048x1152) (1:1):18.7M (4320x4320), 9.5M (3088x3088), 4.7M (2160x2160), 2M (1408x1408)
    RAW: 28M (6480x4320)
    Burst: 7M (3232x2152)

  • External Memory (Optional)

    SD, SDHC, SDXC(UHS-1 support)

Wireless Connectivity

  • Wi-Fi

    Yes

  • Bluetooth

    Yes

Inputs & Outputs

  • HDMI

    Yes

  • USB 2.0

    Yes

Dimensions

  • Product Size (WxHxD)

    4.7" x 2.5" x 1.7"

Weight

  • Product without battery and card

    0.63 lb.

Power

  • DC power input

    DC 5.0V, 1A via Micro USB port

  • Battery

    Rechargeable Battery BP1130

System Requirements

  • Windows

    Windows 7 / 8 / 8.1 Intel 3rd Gen. i5 3.4GHz or higher (equivalent AMD processor) recommended

  • Macintosh

    Mac OS 10.7 or higher recommended

Operating Conditions

  • Humidity

    5 - 85%

  • Temperature

    32 - 104 °F

Software

  • Included in Box

    iLauncher, Power Media Player, Samsung Movie Converter, Samsung Raw Converter, Samsung DNG converter

User Interface

  • Supported Languages

    33 Languages (Arabic, Chinese(Simplified/Traditional), Croatian, Czech, Danish, Dutch, English, Estonian, Finnish, French, German, Greek, Hebrew, Hungarian, Italian, Japanese, Korean, Latvian, Lithuanian, Norsk, Persian, Polish, Portuguese (Brazil), Portuguese (Portugal), Romanian, Russian, Serbian, Spanish, Swedish, Thai, Turkish, Vietnamese)