Tabletop TV Swivel Mounts

The HP437-C Series flat-panel Tabletop TV Swivel Mount offers a secure, functional and sleek flat panel TV to tabletop surface attachment for hospitality applications. Ensuring a piece-of-mind, this mount integrates a cam-locking security adaptor plate and unique slope nuts for tabletop lock-down and theft deterrence. In addition to its already enriched security locking system, each set of mounts is accompanied by a chosen number of keys unique to each property. Adding to its security features this mount offers functionality and style with a swivel range from 0 to 360 degrees, decorative base and internal cable management that deliver a clean, clutter-free installation. It is a versatile solution for any room configuration.

Manufacturer Part Number
HP437-C54
EAN/UPC
0735029267317,735029267317
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

NameValueColor: Black
Minimum to Maximum Screen Size: 32" to 42"
Security Features: Security Hardware
Weight Capacity: 0lb (0kg)
Shipping Weight: 19.5lb (0kg)
Ship Dimensions: NO-DATA x NO-DATA x NO-DATA" (NO-DATA x NO-DATA x NO-DATAmm)
UPC Code: 735029267317