Thunderbolt Pro P2 Card Reader

Ingest P2 Content, Fast

Sonnet's Thunderbolt Pro P2 Card Reader quickly transfers files from Panasonic P2 memory cards to your Mac (with Thunderbolt or Thunderbolt 2 ports) on location, in the studio, or in the edit suite. This single-slot reader’s ability to transfer data from P2 cards at much higher speeds than USB 2.0 card readers are capable makes for a significantly more convenient and efficient workflow. Its value price makes it the most cost-effective P2 card reader available.

The Thunderbolt Pro P2 Card Reader can ingest files from P2 memory cards up to four times as fast as other single-slot card readers. Requiring only a single cable to connect to your Mac, this high-performance Sonnet reader is bus powered (no separate power supply required) and exploits its 10Gbps Thunderbolt interface to deliver superior performance. As a result, this memory card reader transfers data at up to 600 mb/s!

The Thunderbolt Pro P2 Card Reader connects directly to your Mac's Thunderbolt port or at the end of a Thunderbolt device chain. The reader supports all P2 memory cards and frame rates, and supports microP2 cards with an adapter (sold separately).

Measuring a compact 3.6 inches wide by 1 in high by 4.5 inches deep, the Thunderbolt Pro P2 Card Reader is the smallest P2 reader available, making it perfect for use anywhere space is tight. The reader’s shell is made from extruded aluminum, making it lightweight, and yet rugged enough to be transported in an equipment bag without fear of cracking the case. Sonnet includes a Thunderbolt cable for directly connecting the card reader your system.

Manufacturer Part Number
TB-P2
EAN/UPC
0732311011238,732311011238
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Part No.:  

TB-P2: Thunderbolt Pro P2 Card Reader

Hardware:  
Warranty: 1-year
External Connectors:

  • One Thunderbolt
  • P2

Data Transfer Speed: Up to 600 mb/s
Bus Interface: 10Gbps Thunderbolt
Supported Media:
  • Panasonic P2
  • P2 E-Series
  • P2 F-Series
  • microP2 card (with adapter, sold separately)

Dimensions WxDxH: : 3.6 x 4.5 x 1 in. (91.1 x 113 x 25.25 mm)
RoHS Compliant: Yes
Package Contents
:
  • Thunderbolt Pro P2 Card Reader
  • 0.5-meter Thunderbolt cable
  • Documentation