KV-S1057C Sheetfed Scanner

Work smarter and get more done with the new advanced, KV-S1057C workgroup color scanner. Engineered to enhance document imaging workflow and information management, the KV-S1057C features the fastest speeds in its product class. Scan all kinds of mixed documents — from extremely thin paper to passports and even heavy embossed ID cards — quickly and at the highest resolution. With a robust paper feed mechanism and advanced image quality functions, the KV-S1057C offers the performance and reliability that businesses count on from Panasonic.

The KV-S1057C comes with equipped with PaperPort Professional 14 from Nuance. This software is a productive way for businesses to scan, organize, find, assemble, and share documents and provides anytime-anywhere access to documents in the cloud.

Manufacturer Part Number
KV-S1057C
EAN/UPC
0885170198289,885170198289
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Technical Specifications:  
  • Image Sensor Type: Front side: Contact Image Sensor at 600 dpi
    Back side: Contact Image Sensor at 600 dpi
    Automatic black and white background reference
  • Light Source: RGB LED
  • Optical Resolution: 100 - 600 dpi (1 dpi step), Optical: 600 dpi (Main and sub feeding directions)
  • Output Color Depth: Color: 24-bit; Grayscale: 8-bit; Monochrome: 1-bit
  • Image Processing Function: Auto preview, Auto rescan, Image emphasis, Dynamic threshold, Automatic separation, Invert, White level from paper, Border Removal, Despeckle, Auto Rotation, Smoothing, Barcode Detection
  • Performance:  
  • Scanning Speed (A4, Portrait): Simplex: 65 ppm, Duplex: 130 ipm (200 dpi / 300 dpi) (Portrait)
  • ADF Capacity: 100 Sheets: 21 lbs. (80 g/m2) Letter/A4
  • ADF minimum: 1.9 x 2.1 in. (48 x 54 mm)
  • ADF maximum 6: 8.5 x Unlimited in. (218 x unlimited mm)
  • ADF Feeding Paper Weight (Thickness):  
  • Thickness: 1.9 - 19.7 mils (0.04 - 0.5 mm)
  • Weight: 5.4 - 91 lbs. (20 - 413 g/m2)
  • Interface: USB3.0 interface (If the scanner is connected to a USB hub, it is not guaranteed to work.)
  • Physical Specifications:  
  • Power Requirements: AC 100 - 125 V, 50/60 Hz
  • Power consumption (Operating):  
  • Maximum (scanning): 40 W or less / .8 A (100-125 V)
  • Minimum (ready): 8W or less
  • Sleep Mode: 3W or less
  • Power Off: 0.5 W or less
  • Dimensions (WxDxH): 11.8 x 10.1 x 9.37 in.
  • Weight2: 8.8 lbs. (4 kg)
  • Inbox Contents: Power Cord, USB 3.0 Cable, Panasonic Software CD-ROM, Nuance PaperPort Installation CD-ROM,Quick Installation Guide, Mixed Batch Card Guide
  • Bundled Software: Panasonic Image Capture Plus, Nuance PaperPort 14 Pro, Panasonic User Utility, TWAIN Driver, ISIS Driver, WIA Driver
  • Options: Network Scanning Adapater, Flatbed Scanner, Roller exchange Kit, Roller cleaning paper, Carrier Sheet, Kofax VRS Elite Workgroup 5.0 (-V model)
  • OS Support: Windows XP SP3 (32bit/64bit)
    Windows Vista SP2 (32bit/64bit)
    Windows 7 (32bit/64bit)
    Windows 8 (32bit/64bit)
    Windows 8.1 (32bit/64bit)
    WindowsServer2003 SP2 (32bit/64bit)
    WindowsServer2003 R2 SP2 (32bit/64bit)
    WindowsServer2008 SP2 (32bit/64bit)
    WindowsServer2008 R2 SP1 (64bit)
    WindowsServer2012 (64bit)
  • Feed Detection Features: Ultrasonic Double Feed Detection, Intelligent Double Feed Detection
  • Other Features: 100 Programable Workflows
  • Warranty: 3 years
  • Service Options: Next business day on site service available