KV-S1027C Sheetfed Scanner

Now you can scan all kinds of documents faster, easier and more reliably with the advanced KV-S1027C scanner. It's engineered to enhance document imaging workflow and information management with improved scanning speeds, paper feed mechanism and advanced image quality functions. From extremely thin paper and embossed ID cards and passports, the KV-S1027C can handle practically any kind of mixed document imaginable. Designed for high performance and low maintenance, it enables you to get more done in less time, at an outstanding value.

The KV-S1027C comes with equipped with PaperPort Professional 14 from Nuance. This software is a productive way for businesses to scan, organize, find, assemble, and share documents and provides anytime-anywhere access to documents in the cloud.

Manufacturer Part Number
KV-S1027C
EAN/UPC
0885170198258,885170198258
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Technical Specifications:  
  • Image Sensor Type: Front side: Contact Image Sensor at 600 dpi
    Back side: Contact Image Sensor at 600 dpi
    Automatic black and white background reference
  • Light Source: RGB LED
  • Optical Resolution: 100 - 600 dpi (1 dpi step), Optical: 600 dpi (Main and sub feeding directions)
  • Output Color Depth: Color: 24-bit; Grayscale: 8-bit; Monochrome: 1-bit
  • Image Processing Function: Auto preview, Auto rescan, Image emphasis, Dynamic threshold, Automatic separation, Invert, White level from paper, Border Removal, Despeckle, Auto Rotation, Smoothing, Barcode Detection
  • Performance:  
  • Scanning Speed (A4, Portrait): Simplex: 45 ppm, Duplex: 90 ipm (200 dpi / 300 dpi) (Portrait)
  • ADF Capacity: 100 Sheets: 21 lbs. (80 g/m2) Letter/A4
  • Document Size:  
  • ADF minimum: 1.9 x 2.1 in. (48 x 54 mm)
  • ADF maximum 6: 8.5 x Unlimited in. (218 x unlimited mm)
  • ADF Feeding Paper Weight (Thickness):  
  • Thickness: 1.9 - 19.7 mils (0.04 - 0.5 mm)
  • Weight: 5.4 - 91 lbs. (20 - 413 g/m2)
  • Interface: USB3.0 interface (If the scanner is connected to a USB hub, it is not guaranteed to work.)
  • Physical Specifications:  
  • Power Requirements: AC 100 — 125 V, 50/60 Hz
  • Power consumption (Operating):  
  • Maximum (scanning): 35 W or less / .8 A (100-125 V)
  • Minimum (ready): 8W or less
  • Sleep Mode: 3W or less
  • Power Off: 0.5 W or less
  • Dimensions (WxDxH): 11.8 x 10.1 x 9.37 in.
  • Weight2: 8.8 lbs. (4 kg)
  • Inbox Contents: Power Cord, USB 3.0 Cable, Panasonic Software CD-ROM, Nuance PaperPort Installation CD-ROM,Quick Installation Guide, Mixed Batch Card Guide
  • Bundled Software: Panasonic Image Capture Plus, Nuance PaperPort 14 Pro, Panasonic User Utility, TWAIN Driver, ISIS Driver, WIA Driver
  • Options: Network Scanning Adapater, Flatbed Scanner, Roller exchange Kit, Roller cleaning paper, Carrier Sheet, Kofax VRS Elite Workgroup 5.0 (-V model)
  • OS Support: Windows XP SP3 (32bit/64bit)
    Windows Vista SP2 (32bit/64bit)
    Windows 7 (32bit/64bit)
    Windows 8 (32bit/64bit)
    Windows 8.1 (32bit/64bit)
    WindowsServer2003 SP2 (32bit/64bit)
    WindowsServer2003 R2 SP2 (32bit/64bit)
    WindowsServer2008 SP2 (32bit/64bit)
    WindowsServer2008 R2 SP1 (64bit)
    WindowsServer2012 (64bit)
  • Feed Detection Features: Ultrasonic Double Feed Detection, Intelligent Double Feed Detection
  • Other Features: 100 Programable Workflows
  • Warranty: 3 years
  • Service Options: Next business day on site service available