Bluetooth Wireless Portable Speaker

Listen to your favorite songs from your Bluetooth enabled device through the crystal clear V7 Bluetooth wireless speaker. You will enjoy its 33 foot range, and hands-free speakerphone function allowing you to answer phone calls from your Bluetooth enabled mobile phone. Designed with a powerful 2 Watt wireless speaker, a built-in sub-woofer and bass vibration function. The USB rechargeable built-in battery, charges fully in 2-3 hours to provide up to 4 hours of uninterrupted sound while you’re on the go.

Manufacturer Part Number
SP5000-BT-RED-9NC
EAN/UPC
0662919084849,662919084849
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Manufacturer number:  SP5000-BT-RED-9NC
V7 SKU:  YU7523
Speaker type:  Bluetooth wireless portable speaker
Form Factor:  Cube shape with red silicone sleeve
Output Power:  2W x1
Compatibility:  Bluetooth enabled: MP3 Players, Smartphones, Tablet PCs, Apple Products, Laptops, Desktop PC
Controls:  ON/OFF switch / pairing & push to talk button / volume control
Bluetooth:  Bluetooth V2.0
Supported Bluetooth Profiles:  Hands-free Profile (HFP)
Battery Life:  Up to 3-4 Hours (depends on volume level setting used)
Charge time:  2-3 hours
Battery Capacity:  400mA
Battery Type:  Rechargeable Li-polymer battery
LED status light:  Blue = pairing / green = charge level / red = charging
Frequency:  100Hz"16KHz
Wireless Range:  Range up to 33 feet / 10m
Country of Origin: China
Packaging type:  Full color retail box with hang tag
Warranty:  2 Year
Compliance:  FCC, CE, ROHS, WEEE, BQB
Product Weight:  0.44 lbs
Color:  Red