SSD DC S3610 Series (1.2TB, 2.5in SATA 6Gb/s, 20nm, MLC) 7mm, Generic 50 Pack

Manufacturer Part Number
SSDSC2BX012T4
EAN/UPC
0735858293808,735858293808
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials

Status : Launched
Launch Date : Q1'15
Sequential Read : 550 MB/s
Sequential Write : 500 MB/s
Random Read (100% Span) : 84000 IOPS
Random Write (100% Span) : 28000 IOPS
Latency - Read : 55 µs
Latency - Write : 66 µs
Power - Active : 6.4 W
Power - Idle : 0.6 W
Vibration - Operating : 2.17 GRMS (5-700Hz)
Vibration - Non-Operating : 3.13 GRMS (5-800Hz)
Shock (Operating and Non-Operating) : 1,000 G/0.5 ms
Operating Temperature Range : 0°C to 70°C
Weight : 94 grams +-2 grams
Mean Time Between Failures (MTBF) : 2000000
Uncorrectable Bit Error Rate (UBER) : 1 sector per 10^17 bits read
Warranty Period : 5 yrs
Datasheet : Link
Product Brief : Link
Recommended Customer Price : N/A

Package Specifications

Capacity : 1200 GB
Form Factor : 2.5" 7mm
Interface : SATA 3.0 6Gb/S
Lithography : 20 nm

Advanced Technologies

Enhanced Power Loss Data Protection : Yes
Hardware Encryption : AES 256 bit
–High Endurance Technology (HET) : Yes
Temperature Monitoring and Logging : Yes
End-to-End Data Protection : Yes