Stingray III (JS-970) Fixed POS Workstation

The Stingray III is an enterprise-grade POS device compatible with a variety of Microsoft Windows operating systems, featuring an all-in-one flexible, modular design. With interchangeable touchscreens to allow for easy customization and unlimited mounting options, the Stingray III is perfect for retail, quick service restaurant (QSR) and hospitality industries. Multiple, powerful processor options meet specific needs of each business. Equipped with a range of powered and regular COM and USB interfaces, the Stingray III, enables operators to connect to all peripherals needed, including additional external customer displays such as those in a QSR drive-thrus, chip and PIN payment terminals and printers.

Manufacturer Part Number
JS970WS0010US
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Graphic Chip

Intel® HD Graphics

Storage

320GB HDD (Serial ATA)

Touchscreen

Resistive touchscreen

Hinge Angle

Tilt: 20° to 90°
Swivel: 15° left and right

Speaker

2x 1W Stereo

Interface

COM: x3 (RJ-50, x2 powered +5V or 12V)
Display Port: x1
LAN: x1 (RJ45, 10BASE-T / 100BASE-TX / 1000BASE-T
USB 2.0: x2 (I/O panel); x2 (on display unit)
USB 3.0: x2 (I/O panel)
Powered USB: x2 (12V x1, 24V x1)
USB for wireless communication: x1 (in display unit)
Cash Drawer: x2 (RJ11, 24V)
eSATA: x1
Audio: x1 line-out

Power Supply

AC Adapter (place in stand): Input 100V~240V AC, 50/60Hz, Output 19VDC, 9.48A

Physical Dimensions (W x D x H)

367mm x 291mm x 374mm {14.4" x 11.5" x 14.7"}

Weight

Approx. 11.3 kg {Approx. 24.9lbs} (Pentium model)

Environment

Ingress Protection: IP52 (display), IP32 (complete system)
Operating Temperature: 5°C to 40°C
Operating Humidity: 15% to 85% RH (no condensation)
Storage Temperature: -30°C to 60°C
Storage Humidity: 10% to 90% RH