24" (23.6" Viewable) Full HD Ergonomic LED Monitor with Integrated Webcam

The ViewSonic VG2437Smc is a 24” (23.6” viewable) Full HD ergonomic monitor with an integrated 2-megapixel webcam, dual speakers, and mic/headphone ports for video conferencing. With 1920x1080 resolution, SuperClear MVA technology for wide-angle viewing, and 20M:1 dynamic contrast ratio, this monitor provides incredibly sharp pictures and stunning video playback. An integrated future-proof DisplayPort input, as well as DVI, VGA, and 2-port USB hub, offer easy and flexible connectivity options for viewing digital content sources, transferring files, and attaching peripherals. The LED backlight design makes this monitor Energy Star and EPEAT Silver certified. Standard 100 x 100mm VESA mount allows flexible wall mounting or display arm installation.

Manufacturer Part Number
VG2437Smc
EAN/UPC
0766907782622,766907782622
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD

Type
Color Active Matrix TFT LCD
Display Area
20.5" horizontal x 11.5" vertical; 23.6" diagonal
Optimum Resolution
1920x1080
Contrast Ratio
3,000:1 (typ.)
Dynamic Contrast Ratio
20,000,000:1
Viewing Angles
178o horizontal, 178o vertical
Response Time
6.9ms (GTG)
Light Source
White-light LED
Brightness
250 cd/m 2 (typ.)
Panel Surface
Anti-glare, hard-coating (3H)
Colors
16.7M (6-bit + FRC)
Backlight Life
30,000 hours (min.)

VIDEO INPUT

Analog/Digital
VGA, DVI, DisplayPort
Frequency
Fh: 24~82kHz, Fv: 50~75Hz
Sync
Separate Sync, Composite Sync, Sync on Green

COMPATIBILITY

PC
Up to 1920x1080 non-interlaced
Mac®
Up to 1920x1080

CONNECTOR

Video Digital In
VGA, DVI-D, DisplayPort
Audio
3.5mm Audio In; 3.5mm Headphones; 3.5mm Mic In; 3.5mm Mic Out
USB
USB 2.0 (x2), USB Upstream
Power
External power adapter

AUDIO

Speakers
2-watt (x2)

POWER

Voltage
AC 100–240V (universal), 50 / 60Hz
Optimize
21W (typ.)
Consumption
24.5W (typ.) / 38.5W (max.)
Conserve
15.5W (typ.)

CONTROLS

Basic
Power, 1, Up, Down, 2
OSD
Auto Image Adjust, Contrast/Brightness, Input Select, Audio Adjust, Color Adjust, Information, Manual Image Adjust, Setup Menu, Memory Recall (See user guide for complete OSD functionality)

OPERATING CONDITIONS

Temperature
32–104o F (0–40o C)
Humidity
20–90% (non-condensing)

DIMENSIONS (WxHxD)

Physical With Stand
21.9 x 17.8 x 9.4 in. / 556.8 x 450.9 x 239.6 mm
Physical Without Stand
21.9 x 13.4 x 2.4 in. / 556.8 x 340.3 x 60.5 mm
Packaging
24.8 x 7.6 x 20.8 in. / 631 x 192 x 527 mm

WEIGHT

Gross
15.5 lb. / 7.1 kg
Net With Stand
11.5 lb. / 5.2 kg
Net Without Stand
8.3 lb. / 3.7 kg

Tilt

Forward 3° / Back 25°

Vesa Mount

100 x 100mm

Regulations

WEEE, RoHS, UL, cUL, FCC-B, EPEAT silver, ENERGY STAR

Recycle/Disposal

Please dispose of in accordance with local, state, or federal laws

PACKAGE CONTENTS

VG2437Smc monitor, Power cable, VGA cable, DVI cable, USB cable, Audio cable, Mic cable, Quick Start Guide, ViewSonic Wizard CD (User Guide)

Warranty

Three-year limited warranty on parts, labor and backlight