27” Ergonomic Ultra HD Monitor with HDMI 2.0

The ViewSonic VP2780-4K is a 27” Professional Ultra HD LED monitor that delivers stunning definition for color-critical applications. With 3480x2160 resolution, and SuperClear® IPS technology for wide-angle viewing, this 10-bit monitor can display up to 1.07 billion colors with pre-calibrated Delta E≤2. This provides superior color accuracy and performance for content creation, graphic design, print, and other professional applications. Equipped with an exclusive wide-range gamma setting and ViewMode technology, the VP2780-4K delivers optimized screen adjustments for different viewing scenarios.  This is also one of the first Ultra HD monitors to feature future-proof HDMI 2.0 to support 4K content at 60hz, along with DisplayPort 1.2a, dual MHL connectivity, and 4-port USB 3.0 for versatile connectivity to computing and entertainment devices. ViewSonic’s MultiPicture functionality allows for efficient multitasking by providing simultaneous viewing  of up to four split windows, while full ergonomic functionality delivers maximum comfort and enhanced productivity.

Manufacturer Part Number
VP2780-4K
EAN/UPC
0766907787214,766907787214
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LCD 

Type
27” TFT LCD
Display Area
596.74 x 335.66 mm
Optimum Resolution
3840 x 2160
Contrast Ratio
1,000:1 (typ)
Dynamic Contrast Ratio
20M:1 (typ)
Viewing Angles
178° / 178°
Response Time
14ms(Tr+Tf); 4.6ms(GtG); 1.52ms (G delta)
Light Source
WLED light bar
Brightness
350 cd/m2
Panel Surface
1.07 Billion

CONNECTORclick to collapse contents 


Video
MHL(MHL ver.2.0 x 2) , DP (Display port 1.2a x2 ( DP in x 1, mini DP in x 1) ) , HDMI ( Supported HDMI ver. 2.0 x 1)
Power
5.5 mmx 1.7 mm Mickey mouse type (IEC 320-C6)

COMPATIBILITYclick to collapse contents 


PC
PC Compatibles 4096 x 2160 HDMI/DP Non Interlaced
Mac®
Power Mac 4096 x 2160 HDMI/DP

USBclick to collapse contents 


USB
Upstream x1 (USB 3.0) , Downstream x4 (USB3.0 x4)

POWERclick to collapse contents 


Voltage
AC 100~240V 50/60Hz
Consumption
46.5 W (typ)

ERGONOMICSclick to collapse contents 


Tilt
23˚ ~ -5˚
Swivel
Swivel: 60˚ (right) / 60˚ (left)

OPERATING CONDITIONSclick to collapse contents 


Temperature (º F / º C)
32°F to 104°F (0°C to 40°C)
Humidity
10% to 90% (no condensation)

DIMENSIONS (WxHxD)click to collapse contents 


Physical with Stand
25.3" x 18.5 " x 13.7 " , 642.7 x 469.7 x 347.8 mm
Physical without Stand
25.3" x 15 " x 2.2 " , 642.7 x 381.7 x 56 mm
Packaging
29.09 " x 22.68 " x 10.20 " , 739 x 576 x 259 mm

WEIGHTclick to collapse contents 


Net Without Stand
11.82 lbs / 5.36 kg
Net With Stand
18.43 lbs / 8.36 kg
Gross
25.79 lbs / 11.70 kg

WALL MOUNTclick to collapse contents 


VESA®
100 x 100mm