SSD PLUS Solid State Drive

Step up to SSD speeds

Step up to SSD speeds and inject new life into your laptop or desktop PC with a cool, quiet solid state drive from SanDisk. With a fast, reliable SanDisk SSD Plus, you’ll experience quicker boot up and shut down, quicker application response and data transfer speeds than with a typical hard disk drive, at just a fraction of the cost of a new computer. It’s shock and vibration resistant** so it’s more durable, too.

  • Up to 23X faster than a typical hard disk drive
  • Faster boot up, shut down, application load and response
  • Sequential read speeds of up to 520MB/s
  • Generous battery life
  • Shock resistant for proven durability—even if you drop your computer

 

Manufacturer Part Number
SDSSDA-240G-G25
EAN/UPC
0619659125387,619659125387
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available capacities: 120GB, 240GB**
  • Dimensions: 2.75 x 3.96 x 0.28 in. (69.85mm x 100.5mm x 7.0 mm)
  • Shock: Resistant up to 1500G
  • Vibration: Resistant 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ)
  • Temperature: 32ºF to 158ºF (0ºC to 70 ºC)
  • Interface: SATA Revision 3.0 (6 Gb/s)
  • Endurance: MTBF: 1.75 million hours**
  • Warranty**: United States: 3-year limited warranty. All other regions: 3-year warranty