4/7 dBi Dual-Band Omni Antenna Set (MA-ANT-20)

The Meraki MA-ANT-20 antenna is a multi-band, omni-directional antenna designed for use with Meraki APs that have N-type connectors. It is a versatile antenna and is suitable for a broad range of applications. The MA-ANT-20 is sold in sets of 2.

Manufacturer Part Number
MA-ANT-20
EAN/UPC
0810979012115,810979012115,0710882827243,710882827243
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Electrical:

Antenna type: omni-directional
Frequency range: (2 GHz): 2.400 - 2.500 ghz
Frequency range: (5 GHz): 5.150 – 5.875 ghz
Gain: 4 dbi
Gain: 7 dbi
Polarization: vertical (linear)
Half power bandwidth / horizontal: 360°
Half power bandwidth / vertical: 45°

Box Contents: Two Meraki MA-ANT-20 antennas

Mounting: Directly to unit (no cable required)

Physical & Environmental:

Dimensions: 1.0" x 7.1" (25 mm x 180 mm)
Weight: 0.17 lbs (79 g)
Material: ABS plastic
Temperature: -40° F to 158° F (-40° C to 70° C)
Connector: N-type

Warranty: 1 Year hardware warranty included

Regulatory: Certified for use with the MR58, MR62, MR66, and MR72