Intel X540 DP - Network Adapter

The Intel Ethernet Server Adapter X540 DP 10GBASE-T showcases Intel's 10BASE-T adapter in a low-profile PCI form factor. This dual port adapter provides bandwidth-intensive applications highly affordable 10GBT network performance with cost-effective connections. X540 DP is the cost-effective deployment of 10GBT for connectivity and will be the primary media of choice for volume 10GBT deployments as datacenters. This continues to drive to reduce cost through network convergence and virtualization while providing increased application performance and availability.

Manufacturer Part Number
0C6FW
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type:

  • Network adapter

Form Factor:

  • Plug-in card - low profile

Interface (Bus) Type:

  • PCI Express 1.1 x8

Ports:

  • 10Gb Ethernet x 1

Cabling Type:

  • Ethernet 10GBase-T

Data Link Protocol:

  • 10 GigE

Data Transfer Rate:

  • 10 Gbps

Compliant Standards:

  • IEEE 802.1Q, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ae

General
Device Type:

  • Network adapter

Form Factor:

  • Plug-in card - low profile

Interface (Bus) Type:

  • PCI Express 1.1 x8

Networking
Ports:

  • 10Gb Ethernet x 1

Connectivity Technology:

  • Wired

Cabling Type:

  • Ethernet 10GBase-T

Data Link Protocol:

  • 10 GigE

Data Transfer Rate:

  • 10 Gbps

Features:

  • Flow control, Quality of Service (QoS), tagged VLAN

Compliant Standards:

  • IEEE 802.1Q, IEEE 802.1p, IEEE 802.3x, IEEE 802.3ae

Expansion / Connectivity
Interfaces:

  • 1 x 10GBase-T - RJ-45