Business Multimedia Keyboard - KB522

Wired keyboard for everyday business use

The Dell Wired Business Multimedia Keyboard provides an all-around solution for everyday business computing. The keyboard's 104 keys with mid-profile keycaps allow for efficient, comfortable data input.

Shortcut and multimedia keys for quick commands

Seven hot keys let you conveniently access essential applications, like your calculator, email, browser or My Computer screen. Seven multimedia keys let you easily play, pause, rewind, forward or access the main media player screen.

Two USB ports for expanded connectivity


Built into the keyboard are two USB 2.0 ports, which allow you to connect low-power devices, such as a mouse or thumb drive, and expand your computer's capabilities.

Comfortable, office-friendly design

The keyboard includes a palm rest for comfort during everyday use. Ideal for office environments, it is durable, spill-resistant and quiet.

Manufacturer Part Number
331-9653
EAN/UPC
0884116208105,884116208105
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: Keyboard - wired
Interface: USB
Hot Keys Qty: 14
Hot Keys Function: Sleep, My Computer, calculator, zoom, e-mail, volume, mute, browser, play/pause, backward, forward, media player
Features: Palm rest, 2-port USB hub, spill-resistant
Color: Black, signature silver
Dimensions (WxDxH): 17.6 in x 5.9 in x 1 in
Weight: 20.81 oz

General
Device Type: Keyboard - wired
Interface: USB
Input Device
Hot Keys Qty: 14
Hot Keys Function: Sleep, My Computer, calculator, zoom, e-mail, volume, mute, browser, play/pause, backward, forward, media player
Features: Palm rest, 2-port USB hub, spill-resistant
Width: 17.6 in
Depth: 5.9 in
Height: 1 in
Weight: 20.81 oz
Expansion / Connectivity
Interfaces: 2 x USB

Miscellaneous
Color: Black, signature silver
Cables Included: 1 x USB cable