S 12x50mm Binocular

AFFORDABLE EXCELLENCE

  • New fully multi-coated optics
  • Durable aluminum die cast body
  • High Quality BaK4 prism to enhance light transmission and resolution
  • Fully rubber armoured body
  • Large central focus wheel
  • For spectacle wearers: soft rubber eyecups that can easily be folded back
  • Click-stop diopter adjustment
S-series

The S-series consists of both roof and porro prism models with objective lenses > 40mm so personal preferences are immediately defined. In addition to the newly developed light transmission coatings, waterproof porrro prism models also boast the hydrophobic coating, thereby allowing for contrast-rich, bright viewing under rough outdoor conditions.

This range offers many of the features of more expensive binoculars, with the added benefit of exceptional value. Ruggedly styled with a full-rubber housing, including the extra large central focusing wheel. They feature exceptional optical performance including high quality BaK4 prisms.

Manufacturer Part Number
65904
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Full-size Porro

Magnification: 12x

Objective Lens Diameter: 50 mm

Field of View at 1000m: 98 m

Exit pupil aperture: 4.2 mm

Eye Relief: 11 mm

Eyecups: Fold-Down

Height: 56 mm

Width: 196 mm

Depth: 166 mm

Weight: 900 g

Water proof: No

Accessories: Objective and eyepiece caps, case, strap

Prism coating: BaK4

Lens coating: New fully multi-coated optics

Twilight Factor: 24.5

Close focus: 9 m

Tripod Adaptor: With adapter N – PENTAX Code No. 69553