S 10x50mm Binocular

A ROUGH & TOUGH WATERPROOF PERFORMER

  • New fully multi-coated optics
  • Phase correction
  • Protective lens coating
  • Waterproof
  • Nitrogen purged
  • Unique hydrophobic coating
  • Aspherical lens elements
  • Magnesium alloy construction
S-series

The S-series consists of both roof and porro prism models with objective lenses > 40mm so personal preferences are immediately defined. In addition to the newly developed light transmission coatings, waterproof porrro prism models also boast the hydrophobic coating, thereby allowing for contrast-rich, bright viewing under rough outdoor conditions.

This binocular was created for heavy duty applications. The rubber armoured waterproof and nitrogen-purged body withstands weather, dust or rough impact. Add high imaging capability and you have a binocular that will accompany you to the extremes, on land or on water!

Manufacturer Part Number
65872
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Full-size Porro

Magnification: 10x

Objective Lens Diameter: 50 mm

Field of View at 1000m: 87 m

Exit pupil aperture: 5 mm

Eye Relief: 20 mm

Eyecups: Multi-Stop Twist-Up

Height: 79 mm

Width: 183 mm

Depth: 178 mm

Weight: 1.060 g

Water proof: Yes (JIS Class 6) – Nitrogen purged

Accessories: Objective and eyepiece caps, case, strap

Prism coating: BaK4

Lens coating: Fully multi-coated optics, Protective lens coating

Twilight Factor: 22.4

Close focus: 5.5 m

Tripod Adaptor: With adapter N – PENTAX Code No. 69553