Introducing the Samsung Portable SSD T1
We’ve taken the power and performance of an internal SSD, added cutting edge security and put it in a compact, stylish case. The T1 is the perfect portable portfolio for your life. It's a new way to have your personal and professional data with you all the time.
Hi-speed Performance
Don’t wait for your data. Compared to traditional spinning platter external HDDs, the T1’s portable SSD is up to 3 - 4 times faster. This means you’ll save time when moving or retrieving files like music, movies, documents and photos.
Cutting Edge Security
For many people their data is their life -- whether it’s personal or professional. That’s why we’ve made sure the T1 is embedded with the latest in advanced security using an AES 256 bit encryption algorithm to secure valuable data. No installation is required and all your data can be accessed with one password.
Note:
Interface
Compatible with USB 3.0 and 2.0
Capacity
250GB
Data Transfer Speed
Up to 450MB/sec. (* Performance can be vary depending on host configuration and test software)
Full Specifications
Type
Interface
Compatible with USB 3.0 and 2.0
Storage
Capacity
250GB
Features
Data Transfer Speed
Up to 450MB/sec. (* Performance can be vary depending on host configuration and test software)
AES Encryption
AES256bit
Security
Password setting (Optional) (*User can select security option in initial registration process (For more details, please refer to the manual))
Dimensions (W x H x D)
Product
2.8"(W) x 0.36"(H) x 2.09"(D)
Weight
Product
0.9 oz.
Warranty
Product 3 Year Limited