WorkForce Pro WF-8090 Network Color Printer w/ PCL/Postscript

A heavy-duty A3 workgroup printer for increased workgroup productivity.

The WorkForce Pro WF-8090 A3 printer, powered by PrecisionCore®, offers 13" x 19" printing for SMBs and work teams. It features color and black print speeds of 24 ISO ppm, a high monthly duty cycle, and saves up to 40 percent on printing costs vs. color lasers. Ultra high-yield cartridges print up to 7000 color pages, with a total paper capacity up to 1830 sheets. And, PCL/genuine Adobe® PostScript® 3 support makes it ideal for shared color printing on a network. Along with a Universal printer driver and Web Config, it's enabled with remote printer data collection compatible with MPS software solutions.

Manufacturer Part Number
C11CD43201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: PrecisionCore 4S print head 4-color inkjet

Minimum Ink Droplet Size: 3 droplet sizes, as small as 3.7 picoliters

Maximum Print Resolution: 4800 x 1200 optimized dpi

ISO Print Speed:

  • Black: 24 ppm
  • Color: 24 ppm

2-Sided ISO Print Speed:

  • Black: 16 ppm
  • Color: 16 ppm

Maximum Draft Print Speed:

  • Black: 34 ppm
  • Color: 34 ppm

Paper Handling

PC-Free Paper Support: 3.5" x 5", 4" x 6", 5" x 7", Letter, Legal, 11" x 17", A3, A4, A5, A6, B5

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A3, A4, A5, A6, B4, B5, half letter, executive, 11" x 17", 13" x 19", user definable (3.5" #8211; 47.2" in length)

Maximum Paper Size: 13" x 47.5"

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Epson Presentation Paper Matte
  • Epson Premium Presentation Paper Matte
  • Epson Premium Presentation Paper Matte Double-sided
  • Epson Photo Paper Glossy
  • Epson Premium Photo Paper Glossy
  • Epson Ultra Premium Photo Paper Glossy
  • Epson Premium Photo Paper Semi-gloss
  • Epson Ultra Premium Photo Paper Luster

Envelope Types:

  • No. 10
  • Plain paper
  • Bond paper
  • Air mail

Input Paper Capacity: 250 sheets plain paper (250 sheets plain paper x 1 tray)

Secondary Paper Tray Capacity:

  • Rear feed: 80-sheets
  • 1830 sheets total with three optional 500-sheet paper trays
  • 10 envelopes

Ink

Ink Type: DURABrite® Pro pigment ink (smudge, fade and water resistant)

Ink Palette: Cyan, Magenta, Yellow and Black

Ink Configuration: 4 individual ink cartridges

Fade Resistance / Print Longevity: Up to 118 years1

Replacement Ink:

  • 748 Standard-capacity Black, Cyan, Magenta, Yellow (Yield, ISO pages – Black: 2500, Color: 1500)2
  • 748XL High-capacity Black, Cyan, Magenta, Yellow (Yields, ISO pages – Black: 5000 Color: 4000)2
  • 748XXL Extra High-capacity Black, Cyan, Magenta, Yellow (Yields, ISO pages – Black: 10000, Color: 7000)2

Printer is designed for use with Epson cartridges only, not third-party cartridges or ink. www.epson.com/cartridgereturn*

Connectivity

Interface:

  • Hi-Speed USB (compatible with USB 2.0 specification)
  • Wireless LAN IEEE (802.11 b/g/n)3
  • Wired Ethernet (1000 Base-T/100 Base-TX/10 Base-T)
  • Wi-Fi Direct3

Network Protocols: TCP/IP v4/v6

Network Printing Protocols: IPP, LDP, Port 9100, WSD

Network Management Protocols: SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD

WLAN Security: WEP 64 Bit, WEP 128 Bit, WPA PSK (AES)

Mobile Printing

Epson Connect: Epson® Email Print, Epson iPrint™ Mobile App, Epson Remote Print4

Other: Apple® AirPrint™, Google Cloud Print™, Kindle Fire™

GeneralBack to top

Operating Systems:

  • Windows® 8.x (32 bits, 64 bits)
  • Windows 7 (32 bits, 64 bits)
  • Windows Vista® (32 bits, 64 bits)
  • Windows XP® SP3 (32 bits)
  • Windows XP Professional x64
  • Mac OS® X 10.5.8 – 10.9.x5

Server Systems:

  • Windows Server® 2012 R26
  • Windows Server 20126
  • Windows Server 2008 R26
  • Windows Server 20086
  • Windows Server 2003 R26
  • Windows Server 20036
  • Mac OS X Server5

LCD Screen: 2.2" mono LCD

Printer Language: Epson ESC/P®-R, PCL 5 emulation7, PCL 6 emulation7, PostScript 3

Temperature:

Operating
  • 50° to 95° F (10° to 35° C)
Storage
  • -4° to 104° F (-20° to 40° C)

Humidity:

Operating
  • 20 – 80% RH
Storage
  • 5 – 85% RH (no condensation)

Sound Level:

  • Power: 6.8 B(A)
  • Pressure: 53 dB(A)

Rated Voltage: AC 100 – 240V Universal (Automatic)

Rated Frequency: 50 – 60 Hz

Rated Current: 0.8A – 0.4A

Power Consumption:

  • Approx. 37 W ISO 24712 (Standalone copy printing)
  • Approx. 8.1 W (Standby)
  • Approx. 2.1 W (Sleep)
  • Approx. 0.4 W (Power off) ENERGY STAR® qualified

Monthly Duty Cycle: Up to 75,000 pages (Recommended monthly page volume: up to 5000 pages)8

Security Features:

  • PIN number certification for job release
  • Control user access
  • Printer and network settings via Web configuration using printer's IP address
  • Security SSL
  • IPSec

Safety Standards: Safety standards UL60950, CSA C22.2 No. 60950
EMI FCC Part 15 subpart B class B,
CAN / CSA–CEI / IEC CISPR 22 class B

Telecom Regulations: FCC Part 68 (U.S.A.), IC / CS03 (Canada)

Dimensions:

  • Printing: 22.3" x 35.5" x 22.1" (W x D x H)
  • Storage: 22.3" x 22.4" x 14.9" (W x D x H)

Weight: 57.1 lb

Software Included: Epson printer driver, PCL 5 driver emulation7, PCL 6 driver emulation7, PostScript 3
See note 9.

Country of Origin: Indonesia