WorkForce Pro WF-8590 Network Multifunction Color Printer

A cost-effective, A3 multifunction printer to maximize workgroup productivity

The WorkForce Pro WF-8590 A3 multifunction printer, powered by PrecisionCore®, saves up to 40 percent on printing costs vs. color lasers. It delivers 13" x 19" printing, scanning up to 11" x 17", plus color and black print speeds of 24 ISO ppm. Featuring a high monthly duty cycle and ultra high-yield cartridges that print up to 7000 color page, it's ideal for shared color printing on a network. Along with PCL/genuine Adobe® PostScript® 3 support, a Universal printer driver and Web Config, it's also enabled with remote printer data collection compatible with MPS software solutions.

Manufacturer Part Number
C11CD45201
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Print

Printing Technology: PrecisionCoreTM 4S print head 4-color inkjet

Minimum Ink Droplet Size: 3 droplet sizes, as small as 3.7 picoliters

Maximum Print Resolution: 4800 x 1200 dpi

ISO Print Speed:

  • Black: 24 ISO ppm
  • Color: 24 ISO ppm

2-Sided ISO Print Speed:

  • Black: 16 ISO ppm
  • Color: 16 ISO ppm

Maximum Draft Print Speed:

  • Black: 34 ISO ppm††
  • Color: 34 ISO ppm††

Copy

ISO Copy Speed:

  • Black: 22 ISO cpm
  • Color: 21 ISO cpm

Copy Quality:

  • Color: Standard / Best
  • Black-and-White: Standard / Best

Copy Quantity: 1 – 999 (PC-free)

Maximum Copy Size: 11" x 17" (PC-free)

Copy Features:

  • Auto 2-sided
  • Preview
  • Resize
  • Collate
  • Adjustable Copy Density

Scan

Scanner Type: Color flatbed / Automatic 2-sided ADF

Photoelectric Device: Color CIS line sensor

Optical Resolution: 1200 dpi

Hardware Resolution: 1200 x 2400 dpi

Maximum Resolution: 9600 x 9600 dpi interpolated

Scanner Bit Depth: 30-bit color / 24-bit output

Features:

  • Scan-to-PC via Document Capture Pro
  • Scan-to-Cloud1 (including email)
  • Memory Device
  • Password Protected PDFs

Fax

Fax Settings: Black-and-white and color

Fax Speed: 33.6 Kbps – as fast as 3 sec per page

Memory: Up to 550 pages

Speed Dials: 200 (max.)

PC Fax: Supported

Paper Handling

PC-Free Paper Support: 3.5" x 5", 4" x 6", 5" x 7", Letter, Legal, 11" x 17", A3, A4, A5, A6, B5

Automatic Document Feeder: 50 sheets

Paper Sizes: 3.5" x 5", 4" x 6", 5" x 7", 8" x 10", 8.5" x 11", 8.5" x 14", A3, A4, A5, A6, B4, B5, half letter, executive, 11" x 17", 13" x 19", user definable (3.5" #8211; 47.2" in length)

Maximum Paper Size: 13" x 47.5"

Paper Types:

  • Plain paper
  • Epson Bright White Paper
  • Epson Presentation Paper Matte
  • Epson Premium Presentation Paper Matte
  • Epson Premium Presentation Paper Matte Double-sided
  • Epson Premium Photo Paper Glossy
  • Epson Ultra Premium Photo Paper Glossy
  • Epson Premium Photo Paper Semi-gloss
  • Eson Ultra Premium Photo Paper Luster

Envelope Types:

  • No. 10
  • Plain paper
  • Bond paper
  • Air mail

Input Paper Capacity:

  • 250 sheets plain paper (250 sheets plain paper x 1 tray)
  • 80 sheets (rear feed)
  • 1830 sheets total with three optional 500-sheet paper trays
  • 10 envelopes

Ink

Ink Type: DURABrite Pro pigment ink (smudge, fade and water resistant)

Ink Palette: Cyan, Magenta, Yellow and Black

Ink Configuration: 4 individual ink cartridges

Fade Resistance / Print Longevity: Up to 118 years2

Replacement Ink:

  • 748 Standard-capacity Black, Cyan, Magenta, Yellow
    (Yield, ISO pages – Black: 2500, Color: 1500)3
  • 748XL High-capacity Black, Cyan, Magenta, Yellow
    (Yield, ISO pages – Black: 5000 Color: 4000)3
  • 748XXL Extra High-capacity Black, Cyan, Magenta, Yellow
    (Yield, ISO pages – Black: 10000, Color: 7000)3

Printer is designed for use with Epson cartridges only, not third-party cartridges or ink. http://www.epson.com/cartridgereturn*

Connectivity

Standard Connectivity:

  • Hi-Speed USB (compatible with USB 2.0 specification)
  • Wireless LAN IEEE (802.11 b/g/n)4
  • Wired Ethernet (1000 Base-T/100 Base-TX/10 Base-T)
  • Wi-Fi Direct4

Network Protocols: TCP/IP v4/v6

Network Printing Protocols: IPP, LDP, Port 9100, WSD

Network Management Protocols: SNMP, HTTP, DHCP, BOOTP, APIPA, DDNS, mDNS, SNTP, Ping, SLP, WSD, LLTD

WLAN Security: WEP 64 Bit, WEP 128 Bit, WPA PSK (AES)

Mobile Printing

Epson Connect: Epson® Email Print, Epson iPrint™ Mobile App, Epson Remote Print5

Other: Apple® AirPrint™, Google Cloud Print™, Kindle Fire™

General

Operating Systems:

  • Windows® 10
  • Windows® 8.x (32 bits, 64 bits)
  • Windows 7 (32 bits, 64 bits)
  • Windows Vista® (32 bits, 64 bits)
  • Windows XP® SP3 (32 bits)
  • Windows XP Professional x64
  • Mac OS® X 10.5.8 – 10.9.x6

Server Systems:

  • Windows® 8.x (32-bit, 64-bit)
  • Windows 7 (32-bit, 64-bit)
  • Windows Vista® (32-bit, 64-bit)
  • Windows XP SP3 (32-bit)
  • Windows XP Professional x64 Edition
  • Windows Server® 2012 R27
  • Windows Server 20127
  • Windows Server 2008 R27
  • Windows Server 20087
  • Windows Server 2003 R27
  • Windows Server 20037
  • Mac OS® X 10.5.8 – 10.10.x6
  • Mac OS X Server6

Display: 5" color touchscreen

Printer Language: Epson ESC/P®-R, PCL 5 emulation8, PCL 6 emulation8, PostScript 3

Temperature:

Operating
  • 50° to 95° F (10° to 35° C)
Storage
  • -4° to 104° F (-20° to 40° C)

Humidity:

Operating
  • 20 – 80% RH
Storage
  • 5 – 85% RH (no condensation)

Sound Level:

  • Power: 6.8 B(A)
  • Pressure: 52 dB(A)

Rated Voltage: AC 100 – 240V Universal (Automatic)

Rated Frequency: 50 – 60 Hz

Rated Current: 1.2A – 0.6A

Power Consumption:

  • Approx. 39 W ISO 24712 (Standalone copy printing)
  • Approx. 17 W (Standby)
  • Approx. 2.4 W (Sleep)
  • Approx. 0.4 W (Power off) ENERGY STAR® qualified

Monthly Duty Cycle: Up to 75,000 pages (Recommended monthly page volume: up to 5000 pages)9

Security Features:

  • PIN number certification for job release
  • Control user access
  • Printer and network settings via Web configuration using printer's IP address
  • Security SSL
  • IPSec

Safety Approvals: Safety standards UL60950, CSA C22.2 No. 60950 EMI FCC Part 15 subpart B class B, CAN/CSA-CEI/IEC CISPR 22 class B

Telecom Regulations: FCC Part 68 (U.S.A.), IC/CS03 (Canada)

Dimensions:

  • Printing: 23.2" x 35.5" x 22.1" (W x D x H)
  • Storage: 23.2" x 22.4" x 18.3" (W x D x H)

Weight: 77.8 lb

Software Included: Epson printer driver, PCL 5 driver emulation8, PCL 6 driver emulation8, PostScript 3, Document Capture Pro
See Note10

Country of Origin: Indonesia