Premier Pro SP910 Solid State Drive

The Premier Pro SP910 SATA 6Gb/s SSD is ideal for upgrading your PC and laptop. It is powered by the Marvell controller to offer outstanding performance with sequential read/write speeds of up to 560 and 460 MB/s, and 4KB random read/write speeds of up to 91,000/77,000 IOPS. With consistently fast data speeds, the SP910 lets you enjoy faster boot up and program loading than ever before.

Fast, Smart and Durable

The Premier Pro SP910 offers an improved solution of data transfer . With the rigorous DVT (Design Verification Test) processes, it maintains high read/write speeds for stability, and also supports Trim Command, NCQ and S.M.A.R.T for excellent performance. Additionally, it features the advanced ECC (Error Correction Code) technology , which strengthen the reliability of data transfer.

Performance Meets Stability

Some SSDs suffer a performance drop as drive usage nears its capacity in terms of data stored. The SP910 maintains consistently high read and write speeds even when the disk is 90% full.

Super Capacity of 1TB

The Premier Pro SP910 comes in complete range of capacities, 128GB, 256GB, 512GB, and a massive 1TB. You can have enough space to accommodate games, applications, and operating systems.

Excellent Data Transfer Speed

Featuring read/write speeds of up to 560/460 MB/s and 4KB random read/write speeds of up to 91,000/77,000 IOPS, the SP910 provides greater performance, you will experience faster system boot up, program loading, and quicker response times while playing next-generation games.

Advanced ECC Technology

Supporting hardware ECC (Error Correction Code) up to 128 bit/2KB, the SP910 can enhance performance and reliability for data protection.

Spacer and Conversion Bracket for All Upgrade Types

The SP910 comes in a thickness of 7mm to meet the needs of ultra-slim notebook computers. A 2.5 mm spacer is provided for use in 9.5mm disk bays. It also comes with a 3.5-inch bracket for easy integration with a desktop system.

Manufacturer Part Number
ASP910SS3-1TM-C
EAN/UPC
0842243008180,842243008180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity:  128GB/256GB/512GB/1TB
Form Factor:  2.5 inch
NAND Flash:  Synchronous MLC
Controller:  Marvell 88SS9187
Dimensions (L x W x H):  100.45 x 69.85 x 7mm
Weight:  68g
Interface:  SATA 6Gb/sec 
Performance(Max):

128GB Performance (ATTO)
Read : Up to 540MB/s
Write : Up to 160MB/s
Maximum 4K read/write IOPS up to 66K/38K

256GB Performance (ATTO)
Read : Up to 540MB/s
Write : Up to 320MB/s
Maximum 4K read/write IOPS up to 78K/73K

512GB Performance (ATTO)
Read : Up to 560MB/s
Write : Up to 460MB/s
Maximum 4K read/write IOPS up to 91K/77K

1TB Performance (ATTO)
Read : Up to 560MB/s
Write : Up to 460MB/s
Maximum 4K read/write IOPS up to 91K/77K

*Performance may vary based on SSD capacity, hardware test platform, test software, operating system and other system variables.

Power Consumption:  0.8W Active(Typical) / 0.3W Slumber(Typical)
Operating temperature:  0~70 °C / -40~85°C
Storage temperature:  5 ~ 95% RH (0 ~ 55°C)
Shock resistance:  1500G / 0.5ms
MTBF:  1,500,000 hours
ECC Recovery:

2.5”to 3.5”Bracket

7mm to 9.5mm holder

Acronis ATI HD 2013