The Toshiba IK-WR31A is a 3MP vandal dome IP camera with many high end features and specifications. 3MP resolution, 4x optical remote zoom and remote focus make covering large areas easy while H.264 Smart Codec reduces network bandwidth. Adaptive IR LEDs and Hallway view make the IK-WR31A flexible for almost any application. ONVIF compliant and 802.3af Power over Ethernet ensure compatibility with any system.
Note:
Audio
Audio compression: G.726, G711
Audio In/Out: Built in MIC, MIC In (plug-in power 3.3V, 200k), Line OUT (1 Vrms) 1
Camera
Angle of View: 29 degree - 82 degree horizontal, 22 degree - 61 degree vertical
Effective Pixels: 2048 x 1536 (4:3)
Image Sensor: 1/3 inch CMOS 3MP
IR Illuminators: Adaptive IR LED, 20m range
Lens: Varifocal f=2.8 - 12mm, F=1:1.8
Lens Type: Remote zoom, remote focus
Minimum Illumination: 0.03 lux / F1.8 (Night mode, LED-OFF, Gain 100%, 1/30 sec), 0 lux w/IR on
Zoom: 4x optical, 3x digital
Features
BLC: Yes
Day/Night: Yes, IR cut filter
Gain (AGC): Auto
Motion detection: Yes
Privacy mask: Yes
Tamper protection: Yes
White Balance: Manual, AWB (2500K - 10,000K)
Wide Dynamic Range: True WDR
General
Dimensions: 4.5 inch (H) x 6.8 inch (D) (115mm x 173mm)
Environmental: IK10, IP66
Operation Humidity: ~ 90%
Operation Temperature: PoE: -4°F to 122°F (-20°C to 50°C) 12V DC: -22°F to 122°F (-30°C to 50°C)
Power Consumption: 12V DC / 2.1A
Power Requirements: 802.3af PoE, 12V DC ± 10 %
Weight: 2.89 lbs (1310g)
Interface
Digital In/Out: 1 IN / 1 OUT
Ethernet Connectors: 10 Base-T/100 Base-TX, RJ45 connector
SD Card Slot: MicroSD 64GB max
Network
Alarm recording: FTP, email, microSD card
Bandwidth control: QoS, CoS
Camera set-up program: Installation Wizard
Maximum user access: 10 clients
ONVIF: Profile-S (test tool v14.06)
Plug-In: Active X
Protocols: IPv4, IPv6, TCP/IP, HTTP, HTTPS, UPnP, RTSP/RTP/ RTCP, IGMP, SMTP, FTP, DHCP, NTP, DNS, DDNS, PPPoE, CoS, QoS, SNMP, and 802.1X
Video
Compression: H.264 Smart Codec, H.264, MJPEG
Frame rate (max): 20 fps @2048x1536, 30 fps @1920x1080, 60 fps @1280x720 (WDR-OFF) 2
Image rotation: Hallway, Flip, Mirror views
Resolutions: 2048x1536, 1920x1080, 1280x1024, 1280x720, 1024x768, 640x480, 320x240
Video streams: 3 streams
Warranty
Limited Warranty: 2 years parts and labor