Ultra USB 3.0 Flash Drive

Transfer a Full-length Movie in Less Than 40 seconds

The SanDisk Ultra USB 3.0 Flash Drive combines faster data speeds and generous capacity in a compact, stylish package. Spend less time waiting and transfer files to the drive up to ten times faster than with a standard USB 2.0 drive. With storage capacities up to 128GB, the drive can accommodate your bulkiest media files and documents.

Manufacturer Part Number
SDCZ48-128G-A46
EAN/UPC
0619659113551,619659113551
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Available capacities: 16 GB, 32 GB, 64 GB and 128 GB
  • Performance/speed: Transfer speeds up to 100MB/s
  • Dimensions: 2.24" x 0.84" x 0.43" (56.8 mm x 21.3 mm x 10.8 mm)
  • Operating temperature: 32° - 113° F (0° – 45° C)
  • Storage temperature: 50° - 158° F (-10° – 70° C)
  • Compatibility: USB 3.0 and USB 2.0