7 Port USB 3.0 Hub - Desktop or Wall-mountable Metal Enclosure

Connect 7 high-performance devices to your computer or Mac with this compact and rugged hub. The StarTech.com 7-port USB 3.0 hub is your answer for a durable and compact hub that's ideal for desktop or travel usage.

Enjoy desktop convenience or painless portability

This hub is perfect for a permanent setup with a desktop computer, with a rugged metal housing that can withstand the wear and tear of daily use. Plus, you can attach it to a surface such as a desktop or wall using the included wall-mount bracket.

The compact size and durability of the hub also make it perfectly portable. When you’re on the go, its robust design resists damage that can occur when travelling or from back-and-forth trips from home to office.

Connect devices quickly and easily

The ports on this hub are upright, which makes it perfect for IT professionals or anyone who needs to plug and unplug their USB devices regularly. You have lots of room to grip the connectors, without the worry of oversized plugs taking up too much space and reducing the number of available ports.

With extra USB 3.0 ports, you can increase productivity and connect more devices to your computer, or simply avoid the hassle of swapping connected devices on your port-limited laptop. The hub makes your USB ports more accessible and can easily extend the range of your devices by acting as a mid-point repeater.

Use with high-performance and older devices

The ST7300U3M supports the latest USB 3.0 products including UASP-enabled storage devices. With data transfer speeds of up to 5 Gb per second using SuperSpeed USB 3.0 technology, this high-performance hub is the perfect accessory for your desktop, laptop, MacBook®, or UltraBook™.

You can also use the hub with older peripherals and computers, with support for USB 2.0 and 1.x devices and no additional drivers or software required for installation.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST7300U3M
EAN/UPC
0065030859776,065030859776
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years

Hardware

Ports: 7
Interface: USB 3.0
Bus Type: USB 3.0
Chipset ID: ASMedia - ASM1074

Connector(s)
Connector Type(s):
7 - USB 3.0 A (9 pin; SuperSpeed) Female
1 - USB 3.0 B (9 pin; SuperSpeed) Female

Performance
Maximum Data Transfer Rate: 5 Gbps
Type and Rate: USB 3.0 - 5 Gbit/s

Software
OS Compatibility: OS Independent; No additional drivers or software required

Special Notes / Requirements
System and Cable Requirements: Available USB 3.0 port
Note: If connected to a USB 2.0 host port, performance may be limited

Physical Characteristics
Color: Black
Enclosure Type: Aluminum
Product Length: 4.3 in [110 mm]
Product Width: 1.7 in [44 mm]
Product Height: 0.9 in [24 mm]
Product Weight: 4.7 oz [134 g]

Indicators
LED Indicators: 1 - Power
7 - Hub Port Connection

Power
Power Source: AC Adapter Included
Input Voltage: 100 ~ 240 AC
Input Current: 1.3 A
Output Voltage: 12 DC
Output Current: 3.0 A
Center Tip Polarity: Positive
Plug Type: M
Power Consumption: 36 W Max

Environmental
Operating Temperature: 5°C to 35°C (41°F to 95°F)
Storage Temperature: -20°C to 50°C (-4°F to 122°F)
Humidity: 20~80% RH

Packaging Information
Shipping (Package) Weight: 20.1 oz [568 g]

What's in the Box
Included in Package:
1 - USB 3.0 Hub
1 - USB 3.0 A - B Cable
1 - Wall-Mount Bracket (w/ Screws)
2 - Rubber Footing Strips
1 - Universal Power Adapter (NA+JP/UK/EU/AUS)
1 - Instruction Manual