Color LaserJet Enterprise flow M880Z Multifunction Printer (A2W75A)

This top-of-the-line enterprise MFP helps streamline workflows and accelerate document tasks—with advanced finishing options and file sharing. Give users simple, direct access to this MFP through mobile printing and touch-to-print capabilities.

Boosting productivity and simplifying workflows across your business—with an MFP that fits your organization’s budget.

Manufacturer Part Number
A2W75AR#BGJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FunctionsFunctions :Functions :

  • Print, copy, scan, fax

Multitasking supported : Yes

Printing specificationsPrinting specifications : Print speed black::
Normal:Up to 45 ppm
Print speed color::
Normal:Up to 45 ppm
(Measured using ISO/IEC 24734, excludes first set of test documents. For more information see hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity. )
First page out (ready): Black: As fast as 11 sec
Color: As fast as 11 sec
Duty cycle (monthly, letter) :
  • Up to 200,000 pages (print)

Duty cycle note : Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Recommended monthly page volume: 5000 to 25,000 (print); 26,750 to 44,600 (scan)
Print technology : Laser
Print quality (best): Color: Up to 1200 x 1200 dpi
Black: Up to 1200 x 1200 dpi
Print languages :
  • HP PCL 6
  • HP PCL 5e
  • HP postscript level 3 emulation
  • PDF

Display :
  • 8" SVGA 800 x 600 dpi resolution capacitive-touch display with gesture support and extended keyboard

Processor speed : 800 MHz
Automatic paper sensor : Yes

ConnectivityConnectivity : HP ePrint capability : Yes
Mobile printing capability:
  • HP ePrint
  • Apple AirPrint™
  • Mobile Apps
  • HP Wireless Direct printing (optional)
(HP ePrint: Requires an Internet connection to the printer. Feature works with any connected Internet- and e-mail-capable device. Requires HP Web Services Account Registration. Print times may vary. For a list of supported documents, and image types, see hp.com/go/eprintcenter. HP Wireless Direct printing; Requires purchase of optional HP Jetdirect 2800w USB Wireless Print Server J8029A HIP accessory. Apple AirPrint™: Supports the following devices running iOS 4.2 or later: iPad®, iPad® 2, iPhone® (3GS or later), iPod touch® (3rd generation or later). Works with HP’s AirPrint™ enabled printers and requires the printer be connected to the same network as your iOS device. Wireless performance is dependent upon physical environment and distance from the access point. AirPrint, the AirPrint Logo, iPad, iPhone, and iPod touch are trademarks of Apple® Inc., registered in the U.S. and other countries. Mobile Apps: For additional solutions, see hp.com/go/mobile-printing-solutions)
Wireless capability :
  • Optional, enabled with purchase of a hardware accessory

Connectivity, standard :
  • 2 Hi-Speed USB 2.0 Host
  • 1 Hi-Speed USB 2.0 Device
  • 1 Gigabit Ethernet 10/100/1000T Network
  • 1 Foreign Interface
  • 1 Hardware Integration Pocket (HIP)
  • 2 Internal USB Host
  • 1 Fax

Network ready : Standard (built-in Gigabit Ethernet)
Connectivity, optional :
  • HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A
  • HP Jetdirect 2700w USB Wireless Print Server J8026A
  • HP Jetdirect 2800w NFC & Wireless Direct J8029A

Minimum system requirements: Windows 8, Windows 7 (SP1 or higher), Windows Vista, Windows XP (SP2 or higher), Windows Server 2012 (64-bit), Windows Server 2008; Windows Server 2003 (SP1 or higher), Windows Server 2008 R2 (64-bit); 200 MB available hard disk space; CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection (Operating system compatible hardware system requirements see microsoft.com);
Mac OS X v10.6.8, OS X 10.7.5 Lion, OS X 10.8 Mountain Lion; 1 GB of available hard-disk space; CD-ROM or DVD drive, or Internet connection; Dedicated universal serial bus (USB 1.1 or 2.0), or network connection (Operating system compatible hardware system requirements see apple.com)
Compatible operating systems :
  • Windows 8 (32-bit/64-bit), Windows 7 (32-bit/64-bit), Windows Vista (32-bit/64-bit), Windows XP (SP2 or higher) (32-bit/64-bit), Windows Server 2012 (64-bit), Windows Server 2008 (32-bit/64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2003 (SP1 or higher) (32-bit/64-bit), Mac OS X version 10.6.8, 10.7.5 Lion, 10.8 Mountain Lion. For the latest operating system support see: Air Print (support.apple.com/kb/ht4356)
  • Android (android.com/)
  • Citrix and Windows Terminal Services (hp.com/go/upd)
  • HP ePrint Software Driver (hp.com/go/eprintsoftware)
  • Linux (hplip.net)
  • Novell (novell.com/iprint)
  • SAP device types (hp.com/go/sap/drivers)
  • SAP Print (hp.com/go/sap/print)
  • UNIX (hp.com/go/unix)
  • UNIX JetDirect (hp.com/go/jetdirectunix_software)


Memory specificationsMemory specifications : Memory, standard : 1.5 GB
Memory, maximum : 1.5 GB
Hard disk :
  • Standard, minimum 320 GB HP High-Performance Secure Hard Disk (AES 256 hardware encryption or greater)


Paper handlingPaper handling : Paper handling input, standard : 100-sheet multipurpose tray, 4 x 500-sheet input tray
Paper handling output, standard : 500-sheet face-down bin
Duplex printing :
  • Automatic (standard)

Finished output handling :
  • Sheet feed; Staple; hole punch; fold; fold and stitch (only available with an optional finisher attached)

Media sizes supported :
  • Tray 1: Letter, Letter-R, Legal, Executive, Ledger (11 x 17), 8.5 x 13, 12 x 18, Statement, 4 x 6 Index card, 5 x 7 Index card, 5 x 8 Index card, 3 x 5 Index card, Envelopes: #9, #10, Monarch
  • Tray 2: Letter, Letter-R, Legal, Executive, Ledger (11 x 17), 8.5 x 13
  • Trays 3+: Letter, Letter-R, Legal, Executive, Ledger (11 x 17), 8.5 x 13, 12 x 18

Media sizes, custom : Tray 1: 3 x 5 to 12.6 x 18 in; Tray 2: 5.8 x 8.3 to 11.7 x 17 in; Trays 3-5: 5.8 x 8.3 to 12.6 x 18 in
Media sizes, custom : Tray 1: 76.2 x 127 to 320 x 457.2 mm; Tray 2: 148 x 210 to 297 x 432 mm; Tray 3, 4, 5: 148 x 210 to 320 x 457 mm
Media types : Cut sheet paper, labels, transparencies, glossy paper, glossy film, photo media, tough paper, envelopes
Media weight, supported : 16 to 58 lb

Scanner specificationsScanner specifications : Scanner type : Flatbed, ADF
Scan file format : Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR); Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)
Scan resolution, optical : Up to 600 dpi
Scan size (flatbed), maximum : 11.7 x 17 in
Scan size (ADF), maximum : 11.7 x 17 in
Scan speed (normal, letter): Up to 70 ppm (b&w), up to 68 ppm (color)
Duplex ADF scanning : Yes, single pass duplexing ADF
Automatic document feeder capacity : Standard, 200 sheets (20 lb, 75 g/m²)
Digital sending standard features :
  • Scan to e-mail; Save-to-Network Folder; Scan to SharePoint; Save-to-USB drive; Send to FTP; Send to LAN Fax; Send to Internet Fax; OCR; Local Address Book; SMTP over SSL

File formats, supported :
  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
  • Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)


Copier specificationsCopier specifications : <br/>Color:Up to 45 cpm
Copy resolution (black text) : Up to 600 x 600 dpi
Copy resolution (color text and graphics) : Up to 600 x 600 dpi
Copy reduce / enlarge settings : 25 to 400%
Copies, maximum : Up to 9999 copies

Fax specificationsFax specifications : Faxing : Yes
Fax transmission speed : 13 sec per page
Fax note : No
Fax memory : Incoming fax can be stored to disk
Fax resolution : Up to 300 x 300 dpi
Speed dials, maximum number : Up to 100 (each can contain 100 numbers)
Broadcast locations : 100

Power and operating requirementsPower and operating requirements : Power : 110-volt input voltage: 110 to 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 10.5 A; 220-volt input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 5.5 A (Not dual voltage, power supply varies by part number with # Option code identifier)
Power consumption: 1100 watts (Printing), 1100 watts (Copying), 80 watts (Ready), 8.0 watts (Sleep), 1.2 watt (Auto-Off), 0.4 watts (Off)
(Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.)
Energy efficiency :
  • ENERGY STAR® qualified
  • EPEAT® Silver
  • Blue Angel

Operating temperature range : 59 to 86ºF
Operating humidity :
  • 10 to 80% RH


Dimensions and weightDimensions and weight : Minimum dimensions (W x D x H) : 27.7 x 25 x 47.2 in
Maximum dimensions (W x D x H) : 39.4 x 31.5 x 47.2 in
Weight : 332 lb
Package weight : 381.3 lb

What's includedWhat's included :What's in the box :
  • HP Color LaserJet Multifunction Printer
  • Black, Cyan, Magenta, and Yellow HP Color LaserJet Drums
  • Black, Cyan, Magenta, and Yellow HP Color LaserJet Toner Cartridges
  • CD with software drivers and documentation
  • Documentation (Hardware Install Guide)
  • power cord
  • HP Jetdirect Gigabit Ethernet Print Server (embedded)
  • 100-sheet multipurpose tray 1
  • 500-sheet input tray 2
  • Automatic duplexer (built-in)
  • Encrypted Hard Drive: 3 x 500-sheet paper input
  • Fax
  • Fax cable

Cable included : No, please purchase USB cable separately
Software included : HP PCL 6 Discrete Printer Driver; Mac SW Link to Web (Mac Installer); Windows Installer
Warranty : One-year, next-business day, onsite warranty