Color LaserJet Enterprise Flow Multifunction M680Z Printer

Stay productive in the office and on the go with this high-performance colour MFP.

Tackle high-volume jobs with this high-performance colour MFP. Print and copy, plus scan and fax. Enhanced scanning features and a 20cm (8-inch) colour touchscreen smooth workflows. Mobile printing options help you stay productive on the go.

  • Print, copy, scan, fax, digital send, scan to Easy Access USB, scan to SharePoint, scan to Flow CM (where available)
  • Tray 1: A4, A5, A6, B5 (JIS), B6 (JIS); envelopes (C5, B5, C6, DL ISO); 16K; Postcard; Dpostcard; Tray 2, 3, 4: A4, A5, B5 (JIS); 16K; Tray 5: A4
  • 1 Hi-Speed device USB 2.0; 2 Host USB 2.0 (for third party connections); 1 Jetlink; 1 Accessory (for Kensington Lock); 1 Gigabit Ethernet 10/100/1000; 1 FIH
  • Up to 175,000 pages

Manufacturer Part Number
CZ250AR#BGJ
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HP Color LaserJet Enterprise Flow Multifunction M680z Printer

Supported Operating Systems:Compatible operating systems
  • Windows XP SP3 or greater (32-bit and 64-bit)
    Windows Vista (32-bit and 64-bit)
    Windows 7 (32-bit and 64-bit)
    Windows 8 (32-bit and 64-bit)
    Windows Server 2003 SP2 or greater (32-bit and 64-bit)
    Windows Server 2008 (32-bit and 64-bit)
    Windows Server 2008 R2 (64-bit)
    Windows Server 2012 (64-bit)
    Mac OS X v10.6 Snow Leopard
    OS X v10.7 Lion
    OS X v10.8 Mountain Lion
    OS X v10.9 Mavericks
    For the latest operating system support see: Air Print http://support.apple.com/kb/ht4356
    Android Citrix® and Windows Terminal Services (http://www.hp.com/go/upd)
    HP ePrint Software Driver http://www.hp.com/go/eprintsoftware
    Linux (http://www.hplip.net)
    Novell (http://www.novell.com/iprint)
    SAP device types http://www.hp.com/go/sap/drivers
    SAP Print http://www.hp.com/go/sap/print)
    UNIX Http://www.hp.com/go/unix
    UNIX Jetdirect http://www.hp.com/go/jetdirectunix_software
    Unix Model Scripts http://www.hp.com/go/unixmodelscripts
Processor:Processor speed
  • 800 Mhz

Printer Specifications:Functions
  • Print, copy, scan, fax, digital send, scan to Easy Access USB, scan to SharePoint, scan to Flow CM (where available)
Multitasking supported
  • Yes
Automatic paper sensor
  • Yes
Direct print supported
  • Front-facing USB printing
    USB printing
Duplex printing
  • Automatic
Duty cycle (monthly, A4)
  • Up to 175,000 pages
Recommended monthly page volume
  • 3000 to 17000
Recommended monthly page volume note
  • HP recommends that the number of printed pages per month be within the stated range for optimum device performance, based on factors including supplies replacement intervals and device life over an extended warranty period.
Duty cycle note
  • Duty cycle is defined as the maximum number of pages per month of imaged output. This value provides a comparison of product robustness in relation to other HP LaserJet or HP Color LaserJet devices, and enables appropriate deployment of printers and MFPs to satisfy the demands of connected individuals or groups.
Hard disk
  • Standard, minimum 320 GB HP High-Performance Secure Hard Disk (AES 256 hardware encryption or greater)
Paper trays, maximum
  • 5
Paper trays, standard
  • 5
Print colours
  • Yes
Print languages
  • HP PCL 6, HP PCL 5e, HP Postscript Level 3 emulation, PDF, PDF and AirPrint (URF and PDF)
Print technology
  • Laser
SureSupply note
  • HP SureSupply alerts you when your print cartridge is running low and helps you purchase online or locally through HP or a participating retailer. For more information, visit http://www.hp.com/go/SureSupply
    only available with Original HP supplies
    Internet access required.
SureSupply supported
  • Yes
Fonts and typefaces
  • 105 internal TrueType fonts scalable in HP PCL, 92 internal scalable fonts in HP Postscript Level 3 emulation (Euro symbol built-in)
    1 internal Unicode Fonts (Andale Mono WorldType)
    2 Internal Windows Vista 8 Fonts (Calibri, Cambria)
    additional font solutions available via third-party flash memory cards
    HP LaserJet Fonts and IPDS Emulation available at http://www.hp.com/go/laserjetfonts
Printing Media Handling:Maximum input capacity (sheets)
  • Up to 3100 sheets
Envelope input capacity
  • Up to 10 envelopes
Input capacity
  • Up to 3100 sheets
Finished output handling
  • Sheetfed
Media type and capacity, ADF
  • sheets: 100
Media type and capacity, tray 1
  • sheets (75 g/m²): 100, labels: 10, transparencies, cardstock (163 g/m²): 50
    cardstock (216 g/m²): 30
    envelopes: 10
Media type and capacity, tray 2
  • sheets (75 g/m²): 500
    Glossy Paper (160 g/m²): 300
    Glossy Paper (220 g/m²): 100
Media type and capacity, tray 3
  • Tray 3 and 4: sheets (75 g/m²): 500
    Glossy Paper (160 g/m²): 300
    Glossy Paper (220 g/m²): 100
    Tray 5: sheets (75 g/m²) 1500
    Glossy Paper (160 g/m²): 300
    Glossy Paper (220 g/m²): 100
Maximum output capacity (sheets)
  • Up to 900 sheets
Output capacity
  • Up to 500 sheets
Standard output capacity (envelopes)
  • Up to 75 envelopes
Standard output capacity (transparencies)
  • Up to 200 sheets
Paper handling input, standard
  • 100-sheet multipurpose tray, 500-sheet input trays 2, 3, and 4, 1500-sheet input tray 5, 100-sheet Automatic Document Feeder (ADF), automatic two-sided printing
Paper handling output, standard
  • 500-sheet output bin
Supported Printing Media:Recommended media weight (duplex)
  • 60 to 120 g/m² (plain)
    105 to 220 g/m² (glossy)
Media size (ADF)
  • A4
    A5
    B5
Media sizes, custom
  • Tray 1: 101.6 x 152 to 216 x 356 mm
    Tray 2, 3, 4: 148 x 210 to 216 x 356 mm
    Tray 5: no custom sizes
Standard media sizes (duplex)
  • A4
    A5
    B5 (JIS)
Media sizes supported
  • Tray 1: A4, A5, A6, B5 (JIS), B6 (JIS)
    envelopes (C5, B5, C6, DL ISO)
    16K
    Postcard
    Dpostcard
    Tray 2, 3, 4: A4, A5, B5 (JIS)
    16K
    Tray 5: A4
Media size, tray 1
  • A4
    A5
    B5 (JIS)
    B6 (JIS)
    envelopes (C5, B5, C6, DL ISO)
    Postcard
    Dpostcard
Media size, tray 2
  • A4
    A5
    B5 (JIS)
Media size, tray 3
  • Tray 3, 4: A4
    A5
    B5 (JIS)
    Tray 5: A4
Media types
  • Paper (plain, light, bond, recycled, mid-weight, heavy, mid-weight glossy, heavy glossy, extra heavy, extra heavy glossy, cardstock, card glossy), colour transparency, labels, letterhead, envelope, preprinted, prepunched, coloured, rough, opaque film, user-defined
Media weights, supported ADF
  • 60 to 120 g/m²
Media weight, supported
  • Tray 1: 60 to 216 g/m² (plain), 105 to 220 g/m² (glossy)
    Trays 2, 3, 4, 5: 60 to 120 g/m² (plain), 105 to 220 g/m² (glossy)
Media weight (tray 1)
  • 60 to 216 g/m² (plain)
    105 to 220 g/m² (glossy)
Media weight (tray 2)
  • 60 to 120 g/m² (plain)
    105 to 220 g/m² (glossy)
Media weight (tray 3)
  • Trays 3, 4, 5: 60 to 120 g/m² (plain), 105 to 220 g/m² (glossy)
Print Area:Maximum print area
  • 207.3 x 347.0 mm
Bottom margin (A4)
  • 4.3 mm
Left margin (A4)
  • 4.3 mm
Right margin (A4)
  • 4.3 mm
Top margin (A4)
  • 4.3 mm
Print Resolution:Print quality black (best)
  • Up to 1200 x 1200 dpi
Print quality black (normal)
  • Up to 600 x 600 dpi
Print quality color (best)
  • Up to 1200 x 1200 dpi
Resolution technology
  • HP ImageREt 4800, 600 x 600 dpi, HP ProRes 1200 (1200 x 1200 dpi), Pantone© Calibrated
Print Time:First page out black (A4, ready)
  • As fast as 10.5 sec
First page out color (A4, ready)
  • As fast as 10.5 sec
First page out footnote
  • Exact speed varies depending on the system configuration, software application, driver and document complexity.
Copier Specifications:Copies, maximum
  • Up to 9999 copies
Copy reduce / enlarge settings
  • 25 to 400%
Copier scaling (ADF)
  • 25 to 400%
Copier settings
  • Two-Sided copying, scalability, image adjustments (darkness, contrast, background cleanup, sharpness), N-up, N or Z-ordering content orientation, collation, booklet, job build, edge-to-edge, job storage
Copy Resolution:Copy resolution (black text)
  • Up to 600 x 600 dpi (Flatbed), 300 x 600 dpi (ADF)
Copy resolution (color text and graphics)
  • Up to 600 x 600 dpi (Flatbed), 300 x 600 dpi (ADF)
Copy resolution (black graphics)
  • Up to 600 x 600 dpi (Flatbed), 300 x 600 dpi (ADF)
Scan Resolution:Scan resolution, hardware
  • Up to 600 x 600 dpi
Scan resolution, optical
  • Up to 600 dpi
Fax Specifications:Auto redial
  • Yes
Auto fax reduction supported
  • Yes
Broadcast locations
  • 100
Faxing
  • Yes
Fax delayed sending
  • No
Fax forwarding
  • Yes
Junk fax barrier
  • Yes, as blocked fax numbers
Fax memory
  • Incoming fax can be stored to disk
PC interface supported
  • Yes, PC fax send only
Polling
  • No
Remote retrieval
  • No
Distinctive ring detection supported
  • Yes
Speed dials, maximum number
  • Up to 100 (each can contain 100 numbers)
Telephone handset supported
  • No
Fax telephone mode supported
  • No
Fax Resolution:Fax resolution
  • Up to 300 x 300 dpi
Fax resolution black
  • 200 x 200 dpi, 256 levels of gray
Resolution (black and white, standard mode)
  • 100 x 100 dpi
Resolution (black and white, superfine mode)
  • 300 x 300 dpi, 256 levels of gray
Fax Speed:Fax transmission speed
  • 33.6 kbps
Fax note
  • Based on standard ITU-T test image #1 at standard resolution and MMR encoding, the HP fax device can transmit at 3 sec/page for V.34 and 6 sec/page for V.17
Cartridges and Printheads:Page yield footnote
  • Declared yield value in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies, Actual yields vary considerably based on images printed and other factors. For details see http://www.hp.com/go/learnaboutsupplies
Number of print cartridges
  • 4 (1 each black, cyan, magenta, yellow)
Memory:Memory, standard
  • 2 GB (system memory)
Memory slots
  • 1 slot, 200-pin, DDR2 DIMM
Memory, maximum
  • 3 GB (system memory)

Display Specifications:Display
  • 20.3 cm capacitive-touchscreen, SVGA (800 x 600 resolution), gesture support and extended keyboard

Battery and Power:Power
  • Input voltage: 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 6 A
Power supply type
  • Built-in power supply
Power consumption
  • 797 watts (printing), 83 watts (ready), 7 watts (sleep), 0.07 watts (manual-off), 1.53 (auto-off/wake on LAN), 0.07 (auto-off/manual-on). Typical Electricity Consumption (TEC): 5.687 kWh/Week.
Power consumption footnote
  • Power requirements are based on the country/region where the printer is sold. Do not convert operating voltages. This will damage the printer and void the product warranty.

System Requirements:Minimum system requirements for Macintosh
  • Mac OS X v10.6 Snow Leopard
    OS X v10.7 Lion
    OS X v10.8 Mountain Lion
    OS X v10.9 Mavericks
    CD-ROM or DVD drive, or Internet connection
    Dedicated Universal Serial Bus (USB 1.1 or 2.0), or network connection
    1 GB available hard disk space
    Operating system compatible hardware system requirements see http://www.apple.com
Minimum system requirements
  • Windows 8, Windows 7 (SP1 or higher), Windows Vista, Windows XP (SP2 or higher), Windows Server 2003 (SP1 or higher), Windows Server 2008
    Windows Server 2008 R2 (64 bit)
    Windows Server 2012 (64-bit)
    200 MB available hard disk space
    CD-ROM or DVD drive, or Internet connection
    Dedicated universal serial bus (USB 1.1 or 2.0), or network connection
    Operating system compatible hardware system requirements see http://www.microsoft.com

Security Management:Security management
  • Identity management: Kerberos authentication, LDAP authentication, 1000 user PIN codes, optional HP and 3rd party advanced authentication solutions (e.g., badge readers)
    Network: IPsec/firewall with Certificate, Pre-Shared Key, and Kerberos authentication, Supports WJA-10 IPsec configuration Plug-in, 802.1X authentication (EAP-PEAP, EAP-TLS), SNMPv3, HTTPS, Certificates, Access Control List
    Data: Storage Encryption, Encrypted PDF & e-mail (uses FIPS 140 validated cryptographic libraries from Microsoft), Secure Erase, SSL/TLS (HTTPS), Encrypted Credentials
    Device: Security lock slot, USB port disablement, hardware integration pocket for security solutions
    Security management: Compatible with HP Imaging and Printing Security Center
Software and Applications:Software included
  • Windows: HP Installer/Uninstaller, HP PCL 6 print driver, Wizard, Scan to Folder Setup Wizard, Scan to e-mail setup Wizard, HP Send Fax, DXP (Device Experience), HP Help & Learn Center, Product Registration Assist. Mac: HP Installer/Uninstaller, HP Postscript driver, HP Utility, HP Alerts, HP Firmware Updater
Driver updates
  • Current HP printer drivers and software can be obtained from the HP Customer Care Web site: 1. Go to http://www.hp.com/support. Select the country/region. 2. Select Drivers & Downloads 3. Enter a product name/number. 4. Under Download Options, select Drivers, Software & Firmware 5. Select the operating system version. 6. Then select DOWNLOAD.
Downloadable software
  • Universal Print Driver for Windows
    Windows CD image
    Mac CD Image
    Web Jetadmin
    Easy Printer Care
    Basic Color Match
    Smart Web Printing In-House Marketing
    Unix/Linux driver
    Enterprise installer utility
    Plug and Play bundles
Scan Speed:Scan speed duplex (normal, A4)
  • Up to 86 ipm (b&w), up to 63 ipm (colour)
Scan speed footnote
  • Scan speeds measured from ADF. Actual processing speeds may vary depending on scan resolution, network conditions, computer performance, and application software.
Scan speed (normal, A4)
  • Up to 62 ppm (black & white), up to 60 ppm (colour)

Scanner Specifications:Bit depth
  • 24-bit
Recommended monthly scan volume
  • 26,750 to 44,500
Automatic document feeder capacity
  • Standard, 100 sheets
Duplex ADF scanning
  • Yes, single pass duplex ADF
Color scanning
  • Yes
Scan file format
  • PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, Text (OCR), Unicode Text (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
Levels of grayscale
  • 256
Scan input modes
  • Front panel applications: Copy, E-mail, Save to Network Folder, Save to USB, Save to Device Memory, Open Extensibility Platform (OXP) applications
Scan size (ADF), maximum
  • 216 x 356 mm
Scan size (flatbed), maximum
  • 216 x 356 mm
Scan size ADF (minimum)
  • 68 x 148 mm
Scan technology
  • Charge Coupled Device (CCD)
Scanner type
  • Flatbed, ADF

Rack and Power Specifications:Number of users
  • 10-30 Users
Typical electricity consumption (TEC) number
  • 5.687 kWh/Week

System Components:Control panel
  • 20.3 cm capacitive-touchscreen, SVGA (800 x 600 resolution), gesture support and extended keyboard

Weights:Weight
  • 87.0 kg
Package weight
  • 116.8 kg
What's in the box
  • HP Color LaserJet Enterprise MFP M680z
    Black, Cyan, Magenta, And Yellow Hp Color Laserjet Toner Cartridges(Installed)
    Cd With Software Drivers And Documentation
    Documentation (Hardware Install Guide)
    Power Cord
    Hp Jetdirect Gigabit Ethernet Print Server (Embedded)
    100-Sheet Multipurpose Tray 1
    500-Sheet Input Tray 2
    Automatic Duplexer (Built-In)
    Encrypted Hard Drive
    2X500/1X1500-Sheet Paper Feeder And Stand
    Fax
    Fax Cable
    900 Sheet 3-Bin Stapling Mailbox
Connectivity and Communications:Mobile printing capability
  • HP ePrint, Apple AirPrint™, Mopria-certified, Mobile Apps, optional Touch to Print, optional Wireless Direct printing
Connectivity, optional
  • J8026A - HP Jetdirect 2700w USB Wireless Print Server
    J8029A - HP Jetdirect 2800w NFC/Wireless Direct Accessory
    J8021A - HP Jetdirect ew2500 802.11b/g Wireless Print Server. Please note: HP Jetdirect 2800W (J8029A), HP Jetdirect 2700W (J8026A) and HP Jetdirect ew2500 802.11b/g (J8021A) accessories cannot be installed at the same time.
Connectivity, standard
  • 1 Hi-Speed device USB 2.0
    2 Host USB 2.0 (for third party connections)
    1 Jetlink
    1 Accessory (for Kensington Lock)
    1 Gigabit Ethernet 10/100/1000
    1 FIH
HP ePrint capability
  • Yes
Network protocols, supported
  • IPv4/IPv6: Apple Bonjour Compatible (Mac OS 10.2.4 or higher), SNMPv1/v2c/v3, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, WS Discovery, IPP, Secure-IPP, IPsec/Firewall
    IPv6: DHCPv6, MLDv1, ICMPv6
    IPv4: Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print
    Other: NetWare NDS, Bindery, NDPS, iPrint
Mobile printing capability footnote
  • May require a firmware upgrade to be compatible, download at http://www.hp.com/go/support
Modem
  • 33.6 kbps
Network ready
  • Standard (built-in Gigabit Ethernet)
    Included Touch-to-Print and Wireless Direct
Network capabilities
  • Yes, via HP Jetdirect Ethernet embedded print server (standard) which supports: 10Base-T, 100Base-Tx, 1000Base-T
    802.3az (EEE) support on Fast Ethernet and Gig Links
    IPsec (standard)
    802.11b/g/n wireless networking (optional). Please note: HP Jetdirect 2800W (J8029A) and HP Jetdirect 2700W (J8026A) accessories cannot be installed at the same time.
Wireless capability
  • Optional, enabled with purchase of HP Jetdirect 2700w USB Wireless Print Server J8026A or HP Jetdirect ew2500 802.11b/g Wireless Print Server J8021A. Please note: HP Jetdirect 2800W (J8029A) and HP Jetdirect 2700W (J8026A) accessories cannot be installed at the same time.

Copy Speed:Copy speed black duplex (A4)
  • Up to 38 ipm
Copy speed color duplex (A4)
  • Up to 38 ipm
Copy speed note
  • First Copy Out and Copy Speed measured using ISO/IEC 29183, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Copy speed (black, normal quality, A4)
  • Up to 42 cpm
Copy speed (colour, normal quality, A4)
  • Up to 42 cpm
Digital Sender Specifications:File formats, supported
  • Digital Send: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
    Scan to easy access USB: PDF, JPEG, TIFF, MTIFF, XPS, PDF/A, TEXT (OCR), Unicode TEXT (OCR), RTF (OCR), Searchable PDF (OCR), Searchable PDF/A (OCR), HTML (OCR), CSV (OCR)
    Print from easy access USB: PDF, PS, Print Ready files (.prn, .pcl, .cht)
Digital sending optional features
  • Optional via HP Digital Sending Software (HP DSS)
    Send to folder
    Send to workflow
    Send to printer
    Authentication
    Digital fax (send to LAN, Internet)
    OCR
    Local Address Book
    via HP Embedded Capture
    Metadata capture and validation
    Data transfer
    Scan workflow management
Digital sending standard features
  • Scan to e-mail
    Save to Network Folder
    Scan to SharePoint
    Save to USB drive
    Send to FTP
    Send to LAN Fax
    Send to Internet Fax
    OCR
    Local Address Book
    SMTP over SSL
Dimensions:Minimum dimensions (W x D x H)
  • 1020 x 681 x 1180 mm
Package dimensions (W x D x H)
  • 856 x 760 x 1732 mm

Advanced Features:Copier smart software features
  • Auto scale
    Reduce/enlarge from scanner glass (25 to 400 %)
    Collate
    Auto colour detection
    Two-sided copying
    Image adjustments (darkness, background cleanup, sharpness)
    Job build
    Staple
Energy savings feature technology
  • HP Auto-On/Auto-Off Technology
    Instant-on Technology
Fax smart software features
  • Stored faxes
    fax archiving
    fax forwarding
    scale-to-fit
    fax address book
    LAN/Internet fax
    fax number confirmation
Printer smart software features
  • HP ePrint, Apple AirPrint™, Mopria-certified, Open Extensibility Platform, FutureSmart Firmware, Schedule On and Off technology, Instant-on Technology, HP Auto-On/Auto-Off Technology, HP Easy Color, Pantone© Calibrated, digital send print preview, duplex, print multiple pages per sheet (2, 4, 6, 9, 16), collation, watermarks, store print jobs, job separator, staple
Scanner advanced features
  • Optimise text/picture
    Image adjustments
    Job build
    Output quality setting
    Selectable scan resolution 75 to 600 dpi
    Auto detect colour
    Edge erase
    Auto tone
    Auto job notification
    Blank page suppression
    Auto orientation
    Auto page crop
    HP Quick Sets
Print Speed:Print speed duplex (A4)
  • Up to 38 ipm
Print speed black (normal, A4)
  • Up to 42 ppm
Print speed duplex (A4)
  • Up to 38 ipm
Print speed colour (normal, A4)
  • Up to 42 ppm
Print speed footnote
  • Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Warranty:Warranty
  • One-year, onsite warranty. Warranty may vary by country as required by law. Go to hp.com/support to learn about HP award winning service and support options in your region.