Lightning Ultra Gen. II Solid State Drive

Maximize Application Speed with Bandwidth for the Most Cost-effective I/O Performance

Lightning Ultra™ Gen. II SAS SSDs offer industry-leading predictable performance with high availability for the analysis of large data sets. Available in 19nm SLC, these SSDs are designed for write-intensive applications such as high performance computing (HPC), big data analytics, database logging, media editing, and indexing with a heavy workload comprised of a 50/50 read/write mix.

This next generation Lightning® SSD offers a feature-rich robust design combined with SanDisk’s innovative parallel processing architecture to deliver full data path protection (supports T10-DIF), temperature based power control, SED instant secure erase, an MTBF of 2.5 million hours and power fail protection.

Manufacturer Part Number
SDLTMDKW-200G-5CA1
EAN/UPC
0619659118679,619659118679
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance/IOPS: 200GB - 800GB:

Data Throughput (Sequential Read/Write)**: 1000/600 MB/s**:

Total IOPS (Random Read)
4KB - (single port): 190,000 IOPS**:

Total IOPS (Random Write)
4KB - (single port): 100,000 IOPS**:

Interface, Capacity, and Memory Technology:

Host Interface: 12Gb/s SAS:

Interface Ports: Dual full-duplex:

Form Factor: 2.5 inch:

SLC User Capacities**: 200GB, 400GB, 800GB:

Sector Sizes Supported: 512, 520 or 528 bytes/sector

Reliability:

Unrecovered Bit Error Rate (UBER): <1 sector in 1017 bits read:

End-to-End Data Protection: No performance impact:

Patrol Read (automatic): No performance impact:

Power-on Hours: 8760 hours per year:

MTBF**: 2.5 million hours:

Warranty**: Lesser of 5 years or maximum endurance used:

Endurance:

Random Workload**: 25 DWPD:

Physical Dimensions:

Height (max): 15.0 mm
Width (max): 70.1 mm
Length (max): 100.45 mm
Weight: 0.238 kg

Power Consumption:

Idle: 3.9 watts:

Typical: 5.9 watts:

Environment

Operating Temperature (ambient): 0 to 60° C
Non-operating Temperature: -40 to 85° C
Start-up Time (Power-on to Ready): <15 seconds