Lightning Eco Gen. II Solid State Drive

Maximize Application Speed with Bandwidth for the Most Cost-effective I/O Performance

Lightning Eco™ Gen. II SAS SSDs offer solid I/O cost to performance benefits with low latency data access for high quality of service (QoS). Available in 19nm eMLC, Lightning Eco SSDs are designed for read-intensive applications such as data warehousing, media streaming, video on demand (VOD), web-based applications, virtual tape libraries (VTL) and file servers with a heavy read workload comprised of a 90/10 read/write mix.

This next generation Lightning ® SSD offers a feature-rich robust design combined with SanDisk’s innovative parallel processing architecture to deliver full data path protection (supports T10-DIF), temperature based power control, SED instant secure erase, an MTBF of 2.5 million hours and power fail protection.

Manufacturer Part Number
SDLTODKR-800G-5CA1
EAN/UPC
0619659118761,619659118761
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance/IOPS: 800GB – 1.6TB
Data Throughput (Sequential Read/Write)**: Up to 1000/500 MB/s**
Total IOPS (Random Read)
4KB - (single port): Up to180,000 IOPS**
Total IOPS (Random Write)
4KB - (single port): Up to 35,000 IOPS**
Interface, Capacity, and Memory Technology
Host Interface: 12Gb/s SAS
Interface Ports: Dual full-duplex
Form Factor: 2.5 inch
19nm eMLC User Capacities**: 800GB , 1.6TB
Sector Sizes Supported: 512, 520 or 528 bytes/sector
Reliability
MLC Page Pairing Protection: No risk of data loss
Unrecovered Bit Error Rate(UBER): <1 sector in 1017 bits read
End-to-End Data Protection: No performance impact
Patrol Read (automatic): No performance impact
Power-on Hours: 8760 hours per year
MTBF**: 2.5 million hours
Warranty**: Lesser of 5 years or maximum endurance used
Endurance
DWPD (Random Workload)**: 3 DWPD
Physical Dimensions
Height (max): 15.0 mm
Width (max): 70.1 mm
Length (max): 100.45 mm
Weight: 0.238 kg
Power Consumption
Idle: 3.9 watts
Typical: 5.9 watts
Environment
Operating Temperature (ambient): 0 to 60° C
Non-operating Temperature: -40 to 85° C
Start-up Time (Power-on to Ready): <15 seconds