High performance A4 mono printing for the workgroup
Looking for a black & white printer that has the speed and paper capacity to support the highest levels of office productivity, without straining your budget? The B512dn is the perfect printer for you.
Built for speed and maximum efficiency, this easy to use printer gives you the advanced productivity features that most other manufactured printers charge extra for, which we include as standard - in a robust and compact design that is perfect for your office or workgroup.
Note:
Full specifications
Key Features
Description A4 mono printer
Number of users 1 to 15
Printer
Print Speed A4: 45ppm
Time to first print (TTFP) Less than 4.5 seconds
Warm up time 5 seconds from Deep Sleep, 17 seconds from power on
Processor speed 667MHz
Interface and Software
Connectivity Hi-Speed USB 2.0, 10/100/1000 Ethernet, wireless option (user install)
Printer language PostScript3(Emulation), PCL5e, PCL6(XL), EPSON FX, IBM ProPrinter, XPS, PDF(v1.x)
Network & protocols All major network protocols supported via ethernet card with internal web server for printer and network card set-up and management. TCP/IPv4&v6, AirPrint, Google Cloud Print, NetBIOS over TCP, DHCP, BOOTP, HTTP, HTTPS, DNS, DDNS, WINS, UPNP, Bonjour, SMTP, POP3, SNMPv1&v3, SNTP, IPP, IPPS, WSD Print, LLTD, IEEE802.1x, LPR, Port9100, Telnet, FTP, IPSec, WLAN802.11a/b/g/n
OS Compatibility Windows 7 (32-bit & 64-bit), Windows 8 (32-bit & 64-bit), Windows 8.1 (32-bit & 64-bit), Windows Server 2003 (32-bit & 64-bit), Windows Vista (32-bit & 64-bit), Windows Server 2008 (32-bit & 64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2012 (64-bit), Windows Server 2012 R2 (32 bit & 64 bit); Linux PPD; Mac OS 10.6.8 - 10.7, 10.8, 10.9
Utilities Template Manager, PrintSuperVision, Print Job Accounting, OKI LPR, Network Extension, Network Card Setup, Configuration Tool, Op-Panel Download Utility, Storage Device Manager
Typefaces
Printer fonts 87 scaleable PCL and 136 PostScript fonts, 2 bitmap fonts, OCR-A/B
Dot matrix fonts Epson FX and IBM PPR at various pitches
Barcodes 10 types of one dimension with 26 variations: UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET; 2 types of two dimension: PDF417, QR code
Print quality
Resolution 1200 x 1200dpi
Paper Handling
Paper capacity Tray 1: 530 sheets of 80gsm; Multi-purpose tray: 100 sheets of 80gsm
Paper capacity optional tray 530 sheets of 80gsm
Maximum paper capacity 1,160 sheets of 80gsm
Paper sizes Tray 1: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement; Tray 2: A4, A5, B5(JIS), Letter, Legal 13, Legal 14, Executive; Multi-purpose tray: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement, Envelopes: Monarch, Com-9, Com-10, DL, C5, C6; Duplex: A4, B5(JIS), Letter, up to Legal 14, Executive, 4 x 6”, 5 x 7”
Paper weight Tray 1/2: 60 to 120gsm; Multi-purpose tray: 60 to 163gsm; Duplex: 60 to 120gsm
Duplex Standard
Paper output 150 sheets face down, 100 sheets face up (80gsm)
General Features
Memory 512MB RAM; 3GB eMMC
Power supply 230 VAC +/- 10%, 50 or 60Hz +/-2%
Power consumption Typical: 630W; Max: 900W; Idle: 80W; Power Save: 7W, Deep Sleep 1.4W
Noise level Operating: 56dB(A) or less; Standby: 30dB(A) or less; Power save: Background level
Dimensions (HxWxD) 286 x 387 x 364mm; with 2nd tray 424 x 387 x 364mm
Weight 12kg
Duty cycle (Maximum) 100,000 pages/month
Duty cycle (Recommended) 750 - 5,500 pages/month
Warranty 1 year return to base extended to 3 years upon registration within 30 days of purchase