B432DN LED Printer

High performance A4 mono printing for the more demanding user

If you need a black & white printer that supports the highest levels of office productivity, without straining your budget, you need the B432dn.

Built for speed and maximum efficiency, this easy to use desktop printer gives you the advanced productivity features that most other manufactured printers usually charge extra for which include them as standard - in a robust and compact design that’s perfect for your desktop.

Manufacturer Part Number
B432DN
EAN/UPC
4949443022803
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Full specifications

Key Features

    Description A4 desktop mono printer
    Number of users 1 to 10

Printer

    Print Speed A4: 40ppm
    Time to first print (TTFP) Less than 4.5 seconds
    Warm up time 5 seconds from Deep Sleep, 17 seconds from power on
    Processor speed 667MHz

Interface and Software

    Connectivity Hi-Speed USB 2.0, 10/100/1000 Ethernet, Wireless option
    Printer language PostScript3(Emulation), PCL5e, PCL6(XL), EPSON FX, IBM ProPrinter, XPS, PDF(v1.x)
    Network & protocols All major network protocols supported via ethernet card with internal web server for printer and network card set-up and management. TCP/IPv4&v6, AirPrint, Google Cloud Print, NetBIOS over TCP, DHCP, BOOTP, HTTP, HTTPS, DNS, DDNS, WINS, UPNP, Bonjour, SMTP, POP3, SNMPv1&v3, SNTP, IPP, IPPS, WSD Print, LLTD, IEEE802.1x, LPR, Port9100, Telnet, FTP, IPSec, WLAN802.11a/b/g/n
    OS Compatibility Windows 7 (32-bit & 64-bit), Windows 8 (32-bit & 64-bit), Windows 8.1 (32-bit & 64-bit), Windows Server 2003 (32-bit & 64-bit), Windows Vista (32-bit & 64-bit), Windows Server 2008 (32-bit & 64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2012 (64-bit), Windows Server 2012 R2 (32 bit & 64 bit); Linux PPD; Mac OS 10.6.8 - 10.7, 10.8, 10.9
    Utilities Template Manager, PrintSuperVision, Print Job Accounting, OKI LPR, Network Extension, Network Card Setup, Configuration Tool, Op-Panel Download Utility, Storage Device Manager

Typefaces

    Printer fonts 87 scaleable PCL and 136 PostScript fonts, 2 bitmap fonts, OCR-A/B
    Dot matrix fonts Epson FX and IBM PPR at various pitches
    Barcodes 10 types of one dimension with 26 variations: UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET; 2 types of two dimension: PDF417, QR code

Print quality

    Resolution 1200 x 1200dpi

Paper Handling

    Paper capacity Tray 1: 250 sheets of 80gsm; Multi-purpose tray: 100 sheets of 80gsm
    Paper capacity optional tray 530 sheets of 80gsm
    Maximum paper capacity 880 sheets of 80gsm
    Paper sizes Tray 1: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement; Tray 2: A4, A5, B5(JIS), Letter, Legal 13, Legal 14, Executive; Multi-purpose tray: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement, Envelopes: Monarch, Com-9, Com-10, DL, C5, C6; Duplex: A4, B5(JIS), Letter, up to Legal 14, Executive, 4 x 6”, 5 x 7”
    Paper weight Tray 1/2: 60 to 120gsm; Multi-purpose tray: 60 to 163gsm; Duplex: 60 to 120gsm
    Duplex Standard
    Paper output 150 sheets face down, 100 sheets face up (80gsm)

General Features

    Memory 512MB RAM; 3GB eMMC
    Power supply 230 VAC +/- 10%, 50 or 60Hz +/-2%
    Power consumption Typical: 600W; Max: 900W; Idle: 80W; Power Save: 7W, Deep Sleep: 1.4W
    Noise level Operating: 55dB(A) or less; Standby: 30dB(A) or less; Power save: Background level
    Dimensions (HxWxD) 245 x 387 x 364mm; with 2nd tray 383 x 387 x 364mm
    Weight 12kg
    Duty cycle (Maximum) 80,000 pages/month
    Duty cycle (Recommended) 500 - 5,000 pages/month
    Warranty 1 year return to base extended to 3 years upon registration within 30 days of purchase