Affordable, professional, A4 mono printing
The B412dn brings productive, high quality black & white printing within the reach of every small business.
Most people would expect to pay a premium for a printer with specifications as high as these. But with OKI, there’s no need to compromise between price and performance. You can have all the productivity features you need in a reliable, robust design that won’t stretch your budget.
Note:
Full specifications
Key Features
Description A4 desktop mono printer
Number of users 1 to 5
Printer
Print Speed A4: 33ppm
Time to first print (TTFP) 5 seconds
Warm up time 5 seconds from Deep Sleep, 17 seconds from power on
Processor speed 667MHz
Interface and Software
Connectivity Hi-Speed USB 2.0, 10/100/1000 Ethernet
Printer language PCL5e, PCL6(XL), EPSON FX, IBM ProPrinter, XPS
Network & protocols All major network protocols supported via ethernet card with internal web server for printer and network card set-up and management. TCP/IPv4&v6, AirPrint, Google Cloud Print, NetBIOS over TCP, DHCP, BOOTP, HTTP, HTTPS, DNS, DDNS, WINS, UPNP, Bonjour, SMTP, POP3, SNMPv1&v3, SNTP, IPP, IPPS, WSD Print, LLTD, IEEE802.1x, LPR, Port9100, Telnet, FTP, IPSec, WLAN802.11a/b/g/n
OS Compatibility Windows 7 (32-bit & 64-bit), Windows 8 (32-bit & 64-bit), Windows 8.1 (32-bit & 64-bit), Windows Server 2003 (32-bit & 64-bit), Windows Vista (32-bit & 64-bit), Windows Server 2008 (32-bit & 64-bit), Windows Server 2008 R2 (64-bit), Windows Server 2012 (64-bit), Windows Server 2012 R2 (32 bit & 64 bit); Linux PPD; Mac OS 10.6.8 - 10.7, 10.8, 10.9
Utilities Template Manager, PrintSuperVision, Print Job Accounting, OKI LPR, Network Extension, Network Card Setup, Configuration Tool, Op-Panel Download Utility, Storage Device Manager
Typefaces
Printer fonts 87 scaleable PCL fonts, 2 bitmap fonts, OCR-A/B
Dot matrix fonts Epson FX and IBM PPR at various pitches
Barcodes 10 types of one dimension with 26 variations: UPC-A, UPC-E, EAN/JAN-8, EAN/JAN-13, Interleaved2of5, Code39, Code 128, EAN/UCC-128, CODABAR, ZIP+4POSTNET; 2 types of two dimension: PDF417, QR code
Print quality
Resolution 1200 x 1200dpi
Paper Handling
Paper capacity Tray 1: 250 sheets of 80gsm; Multi-purpose tray: 100 sheets of 80gsm
Paper capacity optional tray 530 sheets of 80gsm
Maximum paper capacity 880 sheets of 80gsm
Paper sizes Tray 1: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement; Tray 2: A4, A5, B5(JIS), Letter, Legal 13, Legal 14, Executive; Multi-purpose tray: A4, A5, B5(JIS), A6, Letter, Legal 13, Legal 14, Executive, Statement, Envelopes: Monarch, Com-9, Com-10, DL, C5, C6; Duplex: A4, B5(JIS), Letter, up to Legal 14, Executive, 4 x 6”, 5 x 7”
Paper weight Tray 1/2: 60 to 120gsm; Multi-purpose tray: 60 to 163gsm; Duplex: 60 to 120gsm
Duplex Standard
Paper output 150 sheets face down, 100 sheets face up (80gsm)
General Features
Memory 512MB RAM; 3GB eMMC
Power supply 230 VAC +/- 10%, 50 or 60Hz +/-2%
Power consumption Typical: 560W; Max: 900W; Idle: 80W; Power Save: 7W; Deep Sleep: 1.4W
Noise level Operating: 53dB(A) or less; Standby: 30dB(A) or less; Power save: Background level
Dimensions (HxWxD) 245 x 387 x 364mm; with 2nd tray 383 x 387 x 364mm
Weight 12kg
Duty cycle (Maximum) 60,000 pages/month
Duty cycle (Recommended) 250 - 3,000 pages/month
Warranty 1 year return to base extended to 3 years upon registration within 30 days of purchase