24MP77HM-P Widescreen LCD Monitor

IPS DISPLAY

The LG IPS Monitor ensures an awesome picture quality that provides clear images and vivid colors from any angle. Color Calibration tests were conducted before the monitors are handed over to consumers. LG's IPS Monitor provides accurate color for your viewing pleasure.

NEW CINEMA SCREEN DESIGN

The Crystal Float stand and the NEW CINEMA Screen design make the screen look as if it is floating in the thin air to offer an immersive experience both in terms of form and content. Thanks to its elegant design, it also delivers an aesthetic value of its own.

Manufacturer Part Number
24MP77HM-P
EAN/UPC
8806087138832,0719192196537,719192196537,8806087211702
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

HIGHLIGHTS
Series: IPS LED Monitor
Screen size: 23.8 (60.452 cms)
Resolution: 1920 x 1080
Brightness (nit): 250
Contrast Ratio (DFC): 5000000:1
Response Time(ms): 5ms
HDCP: Yes
HDMI: Yes

GENERAL SPECIFICATIONS
Viewing Angle: 178/178
Color Depth (No. of Colors): 16.7M
Pixel Pitch(mm): 0.27x0.27
Intelligent Auto (Auto Resolution): Yes
DDC/CI: Yes

PC INPUT /OUTPUT
D-Sub: Yes
HDMI: Yes
Other 1: Speaker 5Wx2
PC Audio O/P: Yes
PC Audio I/P: Yes

FREQUENCY
H-Frequence (Analog): 30~83kHz
V-Frequence (Analog): 56~75Hz

POWER LED COLOUR
LED color: White
OSD Language: 17
Power Type: Adapter

POWER CONSUMPTION
Normal: 27 W
S/W Off: 0.3 W Under

MECHANICAL SET COLOR
Front Color: Black High Glossy
B/Cover Color: Black High Glossy
Stand Color: Transparent

STAND
Base detachable: Yes
Tilt: Yes

DIMENSION(W X H X D) MM
Set: 542 (W)*182 (D)* 428 (H)
Box: 610 (W)*388(D)*126(H)

WEIGHT(KG)
Set: 3.5 Kg
Box: 4.2 Kg