Back-UPS 700VA, 230V, AVR, Australian Sockets

Peace of mind from the world's most trusted UPS.
The Back-UPS battery backup offers guaranteed power and surge protection for wireless networks, computers, gaming consoles and other electronics in your home or business. Models supply battery backup during outages and unsafe voltage fluctuations, as well as provide protection from damaging surges and spikes. They’re available in 'tower' or 'floor' styles, and together with a variety of standard features, they are the perfect choice to protect your data and keep you connected.

Manufacturer Part Number
BX700U-AZ
EAN/UPC
0731304315766,731304315766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Technical Specifications

Output
Output Power Capacity: 390 Watts / 700 VA
Max Configurable Power: 390 Watts / 700 VA
Nominal Output Voltage: 230V
Output Frequency (sync to mains): 50/60 Hz +/-1 Hz
Topology: Line Interactive
Waveform Type: Stepped approximation to a sinewave
Output Connections: (3) Australian (Battery Backup)

Input
Nominal Input Voltage: 230V
Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing)
Input Connections: Australian/Chinese
Cord Length: 1.22 meters
Input voltage range for main operations: 140 - 300V
Input Breaker Capacity: 7A
Type of Input Protection Required: 3-pole breaker

Batteries & Runtime
Battery Type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof 
Typical recharge time: 6 hour(s)
Replacement Battery: APCRBC110

Communications & Management
Interface Port(s): USB
Control panel: LED status display with load and battery bar-graphs and On Line : On Battery : Replace Battery : and Overload Indicators
Audible Alarm: Alarm when on battery : distinctive low battery alarm : overload continuous tone alarm

Surge Protection and Filtering
Surge energy rating: 273 Joules
Data Line Protection: RJ-11 Modem/Fax protection

Physical
Maximum Height: 200.00 mm
Maximum Width: 115.00 mm
Maximum Depth: 256.00 mm
Net Weight: 6.00 KG
Shipping Weight: 6.80 KG
Shipping Height: 275.00 mm
Shipping Width: 295.00 mm
Shipping Depth: 340.00 mm
Master Carton Units: 2.00
Master Carton Weight: 13.70 KG
Color: Black

Environmental
Operating Environment: 0 - 40 °C
Operating Relative Humidity: 0 - 95%
Operating Elevation: 0-3000 meters
Storage Temperature: -15 - 40 °C
Storage Relative Humidity: 0 - 95%
Storage Elevation: 0-9000 meters
Audible noise at 1 meter from surface of unit 45.00 dBA

Conformance
Standard Warranty: 2 years repair or replace

Sustainable Offer Status
RoHS: Compliant
REACH: REACH: Contains No SVHCs