93PM UPS

The Eaton 93PM UPS combines unprecedented efficiency, reliability, and vertical or horizontal scalability with eye-catching design. A space-saving, flexible device that’s as easy to deploy as it is to manage, it’s the perfect three-phase white or grey space solution for today’s data center.

Manufacturer Part Number
9PA03D0000A00R2
EAN/UPC
0743172070173,743172070173
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Eaton 93PM UPS Technical Specifications 

General
UPS output power rating (1.0 p.f.): 30, 40, 50, 60, 80, 100, 120, 150, 160, 200 kW
Efficiency in double conversion mode: Up to 97%
Efficiency in Energy Saver System (ESS): > 99%
Field upgradeable: Yes
Inverter/rectifier topology: Transformer-free IGBT with PWM
Audible noise: 30–50 kW: < 60 dBA
80–200 kW: < 65 dBA
ESS operation: < 47 dBA
Altitude (max): 1000 m without derating (max 2000 m)

Input
Input wiring: 3 ph + N + PE
Nominal voltage rating (configurable): 220/380, 230/400, 240/415 V 50/60 Hz
Input voltage range: High +20% rectifier input, 10% bypass input
Low -15% at 100% load, -40% at 50% load without battery discharge
Input frequency range: 40-72 Hz
Input power factor: 0,99
Input ITHD: 30 kW: < 4.5%
40-200 kW: < 3%
Soft start capability: Yes
Internal backfeed protection: Yes

Output
Output wiring: 3 ph + N + PE
Nominal voltage rating (configurable): 220/380, 230/400, 240/415 V 50/60 Hz
Output UTHD: < 1% (100% linear load); < 5% (reference non-linear load)
Rated output power factor: 1.0
Permitted load power factor: 0,8 lagging - 0,8 leading
Overload on inverter: 10 min 102-110%; 60 sec 111-125%; 10 sec 126-150%; 300 ms > 150%.
On battery mode 300 ms > 126%
Overload when bypass available: Continuous < 125%, 10 ms 1000%
Note: Bypass fuses may limit the overload capability!

Battery
Battery type: VRLA
Charging method: ABM technology or Float
Temperature compensation: Optional
Battery nominal voltage (VRLA): 432 V (36 x 12 V, 216 cells) or
480 V (40 x 12 V, 240 cells)
Note: Strings with different battery voltage may not be paralleled!
Charging current maximum: 30–50 kW: 22 A
80–100 kW: 44 A
120–150 kW: 66 A
160–200 kW: 88 A
Battery start capability: Yes

Accessories: External battery cabinets with long-life batteries, external maintenance bypass switch, integrated manual bypass, MiniSlot connectivity (Web/SNMP, ModBus/Jbus, Relay)

Communications
Minislot: 3 communication bays
Network/SNMP interface: Yes, standard
Serial ports: Built-in host and device USB
Relay inputs/outputs: 5 relay inputs and dedicated EPO
1 relay output

Compliance with standards
Safety (CB certified): IEC 62040-1
EMC: IEC 62040-2
Performance: IEC 62040-3