Outdoor MIMO Antenna

ANT-3x3-D100 is a multi polarized antenna with 90° H x 90° V beamwidths. This antenna is well suited for 2.4 and 5 GHz sector coverage for access.

Manufacturer Part Number
ANT-3X3-D100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY/MIN GAIN

  • 4.9-6.0 GHz/5 dBi min
  • 2.4-2.5 GHz/5 dBi min
DIMENSIONS
  • 200 x 200 x 33 mm (7.9 x 7.9 x 1.25 inches)
POLARIZATION
  • V, and slant +/- 45°
WEIGHT (WITHOUT BRACKET)
  • 0.8 kg (1.76 lbs)
BEAMWIDTH
  • Horizontal plane: 100°
  • Vertical plane: 90°
HOUSING
  • Housing: Aluminum
  • Radome: Plastic
IMPEDANCE
  • 50 ohms
CONNECTORS
  • N-type female x3
MAXIMUM INPUT POWER
  • 20 watts
OPERATING TEMPERATURE
  • -45°C to +70°C
VSWR
  • 2:1 max
INSTALLATION HARDWARE
  • Mount kit for wall and pole included