Indoor/Outdoor MIMO Antenna

AP-ANT-25A is a dual polarized antenna with nominal 90° H x 90° V beamwidths. This antenna is well suited for 2.4 and 5 GHz sector coverage for access.

Manufacturer Part Number
AP-ANT-25A
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FREQUENCY/MINIMUM GAIN

  • 4.9-6.0 GHz/5 dBi
  • 2.4-2.5 GHz/5 dBi
DIMENSIONS
  • 200 mm x 200 mm x 32 mm (7.9” x 7.9” x 1.25”)
POLARIZATION
  • Slant +/- 45°
WEIGHT
  • .7 kg (1.54 lbs)
BEAMWIDTH
  • Horizontal plane: 100°
  • Vertical plane: 90°
HOUSING
  • Housing: Aluminum
  • Radome: Plastic
IMPEDANCE
  • 50 ohms
PIGTAILS
  • 75 cm (30”) RP-SMA x2
MAXIMUM INPUT POWER
  • 20 watts
OPERATING TEMPERATURE
  • -45° C to +70° C
VSWR
  • 2:1 max
INSTALLATION HARDWARE
  • Ships with wall anchors
  • Azimuth/elevation mount kit for wall and pole sold separately as AP-ANT-MNT-3